Amphenol Corporation SMD Electronic Connector 69802-044LF

Description
IC Socket, PLCC44, 44 Contact(s), Surface Mount, LEAD FREE Product overview: 69802-044LF from Amphenol is an Electronic Connector for board-to-board, wire-to-board, backplane, terminal, cable, and industrial interconnect applications. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD. Search-friendly keywords include connector, interconnect, header, socket, terminal block, SMD, Electronic Connector, IC & Component Sockets. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 2028-69802-044LF can be used for catalog matching and distributor lookup.
Request a Quote Datasheet
Description
IC Socket, PLCC44, 44 Contact(s), Surface Mount, LEAD FREE Product overview: 69802-044LF from Amphenol is an Electronic Connector for board-to-board, wire-to-board, backplane, terminal, cable, and industrial interconnect applications. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD. Search-friendly keywords include connector, interconnect, header, socket, terminal block, SMD, Electronic Connector, IC & Component Sockets. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 2028-69802-044LF can be used for catalog matching and distributor lookup.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Singapore, Singapore
SMD Electronic Connector
2028-69802-044LF
SMD Electronic Connector 2028-69802-044LF
IC Socket, PLCC44, 44 Contact(s), Surface Mount, LEAD FREE Product overview: 69802-044LF from Amphenol is an Electronic Connector for board-to-board, wire-to-board, backplane, terminal, cable, and industrial interconnect applications. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD. Search-friendly keywords include connector, interconnect, header, socket, terminal block, SMD, Electronic Connector, IC & Component Sockets. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 2028-69802-044LF can be used for catalog matching and distributor lookup.

IC Socket, PLCC44, 44 Contact(s), Surface Mount, LEAD FREE Product overview: 69802-044LF from Amphenol is an Electronic Connector for board-to-board, wire-to-board, backplane, terminal, cable, and industrial interconnect applications. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD. Search-friendly keywords include connector, interconnect, header, socket, terminal block, SMD, Electronic Connector, IC & Component Sockets. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 2028-69802-044LF can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
IC Sockets - 609-3480-ND - DigiKey
Thief River Falls, MN, United States
IC Sockets
609-3480-ND
IC Sockets 609-3480-ND
44 (4 x 11) Pos PLCC Socket Tin Surface Mount

44 (4 x 11) Pos PLCC Socket Tin Surface Mount

Buy Now Datasheet
Pl Socket, 44 Position, Surface Mount; No. Of Contacts Amphenol Communications Solutions - 12T3017 - Newark, An Avnet Company
Chicago, IL, United States
Pl Socket, 44 Position, Surface Mount; No. Of Contacts Amphenol Communications Solutions
12T3017
Pl Socket, 44 Position, Surface Mount; No. Of Contacts Amphenol Communications Solutions 12T3017
PL SOCKET, 44 POSITION, SURFACE MOUNT; No. of Contacts:44Contacts; Connector Type:PLCC Socket; Pitch Spacing:1.27mm; Product Range:-; Row Pitch:-; Contact Material:Copper Alloy; Contact Plating:Tin Plated Contacts RoHS Compliant: Yes

PL SOCKET, 44 POSITION, SURFACE MOUNT; No. of Contacts:44Contacts; Connector Type:PLCC Socket; Pitch Spacing:1.27mm; Product Range:-; Row Pitch:-; Contact Material:Copper Alloy; Contact Plating:Tin Plated Contacts RoHS Compliant: Yes

Supplier's Site Datasheet
Sockets for ICs, Transistors - 69802-044LF - Lingto Electronic Limited
Shenzhen, China
Sockets for ICs, Transistors
69802-044LF
Sockets for ICs, Transistors 69802-044LF
CONN SOCKET PLCC 44POS TIN

CONN SOCKET PLCC 44POS TIN

Supplier's Site Datasheet

Technical Specifications

  ERSAELECTRONICS PTE. LTD. DigiKey Newark, An Avnet Company Lingto Electronic Limited
Product Category Electrical Connectors Board Mount Connectors Electrical Connectors Electrical Connectors
Product Number 2028-69802-044LF 609-3480-ND 12T3017 69802-044LF
Product Name SMD Electronic Connector IC Sockets Pl Socket, 44 Position, Surface Mount; No. Of Contacts Amphenol Communications Solutions Sockets for ICs, Transistors
Termination Solder
Unlock Full Specs
to access all available technical data

Similar Products

D-Sub Connector Assemblies - 2262-A50016-021-ND - DigiKey
Omnetics Connector Corporation
Specs
Category D-Sub Connector
Connector Type Receptacle, Female Sockets
Mounting Through Hole
View Details
Ribbon Cable Connectors - 102162-1 - TE Connectivity
Specs
Connector Type Board to Board Connector
Termination Through Hole - Solder
Mounting Board Mount
View Details
3 suppliers
PB Backplane Male Right Angle Power Connector - 80318-1 - Rego Electronics Inc.
Specs
Gender Female / Jack
Termination Through Hole
Mounting PC Mount
View Details
PCB Connectors - NC2-ML4G-S-02 - kTB Solutions
Specs
Connector Type 2.4mm Connector; 2.4mm Male
Gender Male / Plug
Frequency 0.000 to 50.000 GHz
View Details