Amphenol Communications Solutions Connector, Receptacle, 40 Position, 2Row; Product Range Amphenol Communications Solutions 69307-040LF

Description
CONNECTOR, RECEPTACLE, 40 POSITION, 2ROW; Product Range:FCI Minitek 69307; Gender:Receptacle; No. of Positions:40Position s; Pitch Spacing:2mm; For Use With:FCI Minitek 69307 Series Contacts; Connector Type:Wire to Board RoHS Compliant: Yes
Datasheet
Description
CONNECTOR, RECEPTACLE, 40 POSITION, 2ROW; Product Range:FCI Minitek 69307; Gender:Receptacle; No. of Positions:40Position s; Pitch Spacing:2mm; For Use With:FCI Minitek 69307 Series Contacts; Connector Type:Wire to Board RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Connector, Receptacle, 40 Position, 2Row; Product Range Amphenol Communications Solutions - 01M3622 - Newark, An Avnet Company
Chicago, IL, United States
Connector, Receptacle, 40 Position, 2Row; Product Range Amphenol Communications Solutions
01M3622
Connector, Receptacle, 40 Position, 2Row; Product Range Amphenol Communications Solutions 01M3622
CONNECTOR, RECEPTACLE, 40 POSITION, 2ROW; Product Range:FCI Minitek 69307; Gender:Receptacle; No. of Positions:40Position s; Pitch Spacing:2mm; For Use With:FCI Minitek 69307 Series Contacts; Connector Type:Wire to Board RoHS Compliant: Yes

CONNECTOR, RECEPTACLE, 40 POSITION, 2ROW; Product Range:FCI Minitek 69307; Gender:Receptacle; No. of Positions:40Positions; Pitch Spacing:2mm; For Use With:FCI Minitek 69307 Series Contacts; Connector Type:Wire to Board RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Bearing Rings, Housings, and Flanges
Product Number 01M3622
Product Name Connector, Receptacle, 40 Position, 2Row; Product Range Amphenol Communications Solutions
Unlock Full Specs
to access all available technical data

Similar Products

Self-Aligning Bearing Housing - EXALIGN™ - GGB
Specs
Housing Type 2-Bolt Flange; Pillow / Plummer Block (One-piece); Square With a Spheric Bearing
Housing Bore / Bearing O.D. 10 to 100 mm (0.3937 to 3.94 inch)
Material Cast Iron
View Details
Specs
Housing Type Needle Bearing Inner Ring
Housing Bore / Bearing O.D. 100 mm (3.94 inch)
Bearing Bore / Ring O.D. 3.35 inch (85 mm)
View Details
Bearing housings - Split pillow blocks – SAF and SAW series - SAF 1507 -  - FHD Bearings Co., Ltd.
Specs
Housing Bore / Bearing O.D. 72 mm (2.83 inch)
View Details