Amphenol Communications Solutions Wire To Board, Receptacle, 24Pos, 2Row; Product Range Amphenol Communications Solutions 69307-024LF

Description
WIRE TO BOARD, RECEPTACLE, 24POS, 2ROW; Product Range:FCI Minitek 69307; Gender:Receptacle; No. of Positions:24Position s; Pitch Spacing:2mm; For Use With:FCI Minitek 69307 Series Contacts; Body Material:Thermoplast ic RoHS Compliant: Yes
Datasheet
Description
WIRE TO BOARD, RECEPTACLE, 24POS, 2ROW; Product Range:FCI Minitek 69307; Gender:Receptacle; No. of Positions:24Position s; Pitch Spacing:2mm; For Use With:FCI Minitek 69307 Series Contacts; Body Material:Thermoplast ic RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Wire To Board, Receptacle, 24Pos, 2Row; Product Range Amphenol Communications Solutions - 01M3614 - Newark, An Avnet Company
Chicago, IL, United States
Wire To Board, Receptacle, 24Pos, 2Row; Product Range Amphenol Communications Solutions
01M3614
Wire To Board, Receptacle, 24Pos, 2Row; Product Range Amphenol Communications Solutions 01M3614
WIRE TO BOARD, RECEPTACLE, 24POS, 2ROW; Product Range:FCI Minitek 69307; Gender:Receptacle; No. of Positions:24Position s; Pitch Spacing:2mm; For Use With:FCI Minitek 69307 Series Contacts; Body Material:Thermoplast ic RoHS Compliant: Yes

WIRE TO BOARD, RECEPTACLE, 24POS, 2ROW; Product Range:FCI Minitek 69307; Gender:Receptacle; No. of Positions:24Positions; Pitch Spacing:2mm; For Use With:FCI Minitek 69307 Series Contacts; Body Material:Thermoplastic RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Bearing Rings, Housings, and Flanges
Product Number 01M3614
Product Name Wire To Board, Receptacle, 24Pos, 2Row; Product Range Amphenol Communications Solutions
Material Plastic / Polymer; Thermoplastic
Unlock Full Specs
to access all available technical data

Similar Products

.687 in. ID, .873 in. OD Anodized Aluminum Outer Ring Bearing Spacer - BHAOTR-687873375 - Stock Drive Products & Sterling Instrument - SDP/SI
Specs
Material Aluminum
View Details
Self-Aligning Bearing Housing - UNI™ - GGB
Specs
Housing Type 4-Bolt Flange; Pillow / Plummer Block (One-piece); Horizontal and Vertical Attachments and a Spheric Bearing
Housing Bore / Bearing O.D. 10 to 100 mm (0.3937 to 3.94 inch)
Material GGG40
View Details
Specs
Housing Type Needle Bearing Inner Ring
Housing Bore / Bearing O.D. 22.22 mm (0.8750 inch)
Bearing Bore / Ring O.D. 0.6250 inch (15.87 mm)
View Details
Bearing housings - Split plummer block housings – SNLN 30 series - SNLN 3024 -  - FHD Bearings Co., Ltd.
Specs
Housing Bore / Bearing O.D. 180 mm (7.09 inch)
View Details