Amphenol Communications Solutions Connector Housing, Rcpt, 20Pos, 2Mm; Product Range Amphenol Communications Solutions 69307-020LF

Description
CONNECTOR HOUSING, RCPT, 20POS, 2MM; Product Range:Minitek 69307 Series; Gender:Receptacle; No. of Positions:20Position s; Pitch Spacing:2mm; For Use With:Amphenol 77138 & 10044403 Series Socket Terminals RoHS Compliant: Yes
Description
CONNECTOR HOUSING, RCPT, 20POS, 2MM; Product Range:Minitek 69307 Series; Gender:Receptacle; No. of Positions:20Position s; Pitch Spacing:2mm; For Use With:Amphenol 77138 & 10044403 Series Socket Terminals RoHS Compliant: Yes

Suppliers

Company
Product
Description
Supplier Links
Connector Housing, Rcpt, 20Pos, 2Mm; Product Range Amphenol Communications Solutions - 01M3612 - Newark, An Avnet Company
Chicago, IL, United States
Connector Housing, Rcpt, 20Pos, 2Mm; Product Range Amphenol Communications Solutions
01M3612
Connector Housing, Rcpt, 20Pos, 2Mm; Product Range Amphenol Communications Solutions 01M3612
CONNECTOR HOUSING, RCPT, 20POS, 2MM; Product Range:Minitek 69307 Series; Gender:Receptacle; No. of Positions:20Position s; Pitch Spacing:2mm; For Use With:Amphenol 77138 & 10044403 Series Socket Terminals RoHS Compliant: Yes

CONNECTOR HOUSING, RCPT, 20POS, 2MM; Product Range:Minitek 69307 Series; Gender:Receptacle; No. of Positions:20Positions; Pitch Spacing:2mm; For Use With:Amphenol 77138 & 10044403 Series Socket Terminals RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  Newark, An Avnet Company
Product Category Bearing Rings, Housings, and Flanges
Product Number 01M3612
Product Name Connector Housing, Rcpt, 20Pos, 2Mm; Product Range Amphenol Communications Solutions
Unlock Full Specs
to access all available technical data

Similar Products

Self-Aligning Bearing Housing - UNI™ - GGB
Specs
Housing Type 4-Bolt Flange; Pillow / Plummer Block (One-piece); Horizontal and Vertical Attachments and a Spheric Bearing
Housing Bore / Bearing O.D. 10 to 100 mm (0.3937 to 3.94 inch)
Material GGG40
View Details
Specs
Housing Type Needle Bearing Inner Ring
Housing Bore / Bearing O.D. 69.85 mm (2.75 inch)
Bearing Bore / Ring O.D. 2.25 inch (57.15 mm)
View Details
Bearing Parts - Races - Hartford Technologies, Inc.
Hartford Technologies, Inc.
Specs
Housing Type Ball Bearing Inner Ring; Ball Bearing Outer Ring; Needle Bearing Inner Ring; Roller Bearing Inner Ring; Roller Bearing Outer Ring
Material Steel
View Details