Amphenol Corporation Minitek ® 69307-014LF

Description
Minitek ®, Crimp-to-Wire Housing, Double Row, 14 Position, Amphenol is one of the leading manufacturers of minitek 2.00mm - crimp to wire. Contact us today for more details of minitek , part number 69307-014LF.
Request a Quote Datasheet
Description
Minitek ®, Crimp-to-Wire Housing, Double Row, 14 Position, Amphenol is one of the leading manufacturers of minitek 2.00mm - crimp to wire. Contact us today for more details of minitek , part number 69307-014LF.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Minitek ® - 69307-014LF - Amphenol Communications Solutions
Nashua, NH, United States
Minitek ®
69307-014LF
Minitek ® 69307-014LF
Minitek ®, Crimp-to-Wire Housing, Double Row, 14 Position, Amphenol is one of the leading manufacturers of minitek 2.00mm - crimp to wire. Contact us today for more details of minitek , part number 69307-014LF.

Minitek ®, Crimp-to-Wire Housing, Double Row, 14 Position, Amphenol is one of the leading manufacturers of minitek 2.00mm - crimp to wire. Contact us today for more details of minitek , part number 69307-014LF.

Supplier's Site
Rectangular Connectors - 69307-014LF - 751459-69307-014LF - Win Source Electronics
Laguna Hills, CA, United States
Rectangular Connectors - 69307-014LF
751459-69307-014LF
Rectangular Connectors - 69307-014LF 751459-69307-014LF
Manufacturer: Amphenol ICC (FCI) Win Source Part Number: 751459-69307-014LF Number of Positions: 14 Pitch: 0.079" (2.00mm) Mounting Style: Free Hanging (In-Line) Color: Black Connector Type: Receptacle Contact Type: Female Socket Number of Rows: 2 Row Spacing: 0.079" (2.00mm) Contact Termination: Crimp Note: Contacts Not Included Categories: Connectors, Interconnects Popularity: Medium Fake Threat In the Open Market: 52 pct. Supply and Demand Status: Balance Manufacturer Pack Quantity: 1,000 MSL Level: 1 (Unlimited)

Manufacturer: Amphenol ICC (FCI)
Win Source Part Number: 751459-69307-014LF
Number of Positions: 14
Pitch: 0.079" (2.00mm)
Mounting Style: Free Hanging (In-Line)
Color: Black
Connector Type: Receptacle
Contact Type: Female Socket
Number of Rows: 2
Row Spacing: 0.079" (2.00mm)
Contact Termination: Crimp
Note: Contacts Not Included
Categories: Connectors, Interconnects
Popularity: Medium
Fake Threat In the Open Market: 52 pct.
Supply and Demand Status: Balance
Manufacturer Pack Quantity: 1,000
MSL Level: 1 (Unlimited)

Buy Now
Singapore, Singapore
Electronic Connector
2027-69307-014LF
Electronic Connector 2027-69307-014LF
14 Pos 2mm Crimp Receptacle Housing, Straight, Black Product overview: 69307-014LF from Amphenol is an Electronic Connector for board-to-board, wire-to-board, backplane, terminal, cable, and industrial interconnect applications. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include connector, interconnect, header, socket, terminal block, Electronic Connector, Rectangular connectors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 2027-69307-014LF can be used for catalog matching and distributor lookup.

14 Pos 2mm Crimp Receptacle Housing, Straight, Black Product overview: 69307-014LF from Amphenol is an Electronic Connector for board-to-board, wire-to-board, backplane, terminal, cable, and industrial interconnect applications. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include connector, interconnect, header, socket, terminal block, Electronic Connector, Rectangular connectors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 2027-69307-014LF can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Rectangular Connector Housings - 609-2750-ND - DigiKey
Thief River Falls, MN, United States
Rectangular Connector Housings
609-2750-ND
Rectangular Connector Housings 609-2750-ND
"14 Rectangular Connectors - Housings Receptacle Black 0.079"" (2.00mm)"

"14 Rectangular Connectors - Housings Receptacle Black 0.079"" (2.00mm)"

Buy Now Datasheet

Technical Specifications

  Amphenol Communications Solutions Win Source Electronics ERSAELECTRONICS PTE. LTD. DigiKey
Product Category Electrical Connectors Electrical Connectors Electrical Connectors Electrical Connectors
Product Number 69307-014LF 751459-69307-014LF 2027-69307-014LF 609-2750-ND
Product Name Minitek ® Rectangular Connectors - 69307-014LF Electronic Connector Rectangular Connector Housings
Connector Type Wire to Board Connector; Wire to Wire Connector Rectangular Connectors, Heavy Duty Rectangular Connectors, Heavy Duty
Unlock Full Specs
to access all available technical data

Similar Products

4+4 Pos. Female 24-28 AWG+12 AWG Cable Conn. Kit, Jackscrews - M80-4C10405F2-04-325-00-000 - Harwin Plc
Specs
Connector Type Wire to Board Connector
Gender Female / Jack
Geometry Straight; Straight
View Details
2 suppliers
ALTH Rectangular Connectors - 29009 - Galco Industrial Electronics
Specs
Connector Type Rectangular Connectors, Heavy Duty
View Details
Amphenol STARLINE - amphenol connectors starline series - BARTEC
Specs
Connector Type Circular / Cylindrical Connectors
Voltage Rating 1000 volts
Current Rating 1135.0 amps
View Details
DSMA Series - Hermetic Connector -  - Daitron Co., Ltd.
Specs
Connector Type Coaxial Connector
Geometry Straight
Mounting Bulkhead
View Details