Amphenol Communications Solutions Connector Housing, Rcpt, 12Pos, 2Mm; Product Range Amphenol Communications Solutions 69307-012LF

Description
CONNECTOR HOUSING, RCPT, 12POS, 2MM; Product Range:Minitek 69307 Series; Gender:Receptacle; No. of Positions:12Position s; Pitch Spacing:2mm; For Use With:Amphenol 77138 & 10044403 Series Socket Terminals RoHS Compliant: Yes
Description
CONNECTOR HOUSING, RCPT, 12POS, 2MM; Product Range:Minitek 69307 Series; Gender:Receptacle; No. of Positions:12Position s; Pitch Spacing:2mm; For Use With:Amphenol 77138 & 10044403 Series Socket Terminals RoHS Compliant: Yes

Suppliers

Company
Product
Description
Supplier Links
Connector Housing, Rcpt, 12Pos, 2Mm; Product Range Amphenol Communications Solutions - 01M3608 - Newark, An Avnet Company
Chicago, IL, United States
Connector Housing, Rcpt, 12Pos, 2Mm; Product Range Amphenol Communications Solutions
01M3608
Connector Housing, Rcpt, 12Pos, 2Mm; Product Range Amphenol Communications Solutions 01M3608
CONNECTOR HOUSING, RCPT, 12POS, 2MM; Product Range:Minitek 69307 Series; Gender:Receptacle; No. of Positions:12Position s; Pitch Spacing:2mm; For Use With:Amphenol 77138 & 10044403 Series Socket Terminals RoHS Compliant: Yes

CONNECTOR HOUSING, RCPT, 12POS, 2MM; Product Range:Minitek 69307 Series; Gender:Receptacle; No. of Positions:12Positions; Pitch Spacing:2mm; For Use With:Amphenol 77138 & 10044403 Series Socket Terminals RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  Newark, An Avnet Company
Product Category Bearing Rings, Housings, and Flanges
Product Number 01M3608
Product Name Connector Housing, Rcpt, 12Pos, 2Mm; Product Range Amphenol Communications Solutions
Unlock Full Specs
to access all available technical data

Similar Products

Self-Aligning Bearing Housing - EXALIGN™ - GGB
Specs
Housing Type 2-Bolt Flange; Pillow / Plummer Block (One-piece); Square With a Spheric Bearing
Housing Bore / Bearing O.D. 10 to 100 mm (0.3937 to 3.94 inch)
Material Cast Iron
View Details
Needle Roller Bearing Inner Ring - IR100x110x30 - AST Bearings LLC
Specs
Housing Type Needle Bearing Inner Ring
Housing Bore / Bearing O.D. 110 mm (4.33 inch)
Bearing Bore / Ring O.D. 3.94 inch (100 mm)
View Details
Bearing housings - Split plummer block housings – SONL series - SONL 217-517 -  - FHD Bearings Co., Ltd.
Specs
Housing Bore / Bearing O.D. 150 mm (5.91 inch)
View Details