Amphenol Communications Solutions Connector, Receptacle, 10 Position, 2 Row; Product Range Amphenol Communications Solutions 69307-010LF

Description
CONNECTOR, RECEPTACLE, 10 POSITION, 2 ROW; Product Range:FCI Minitek 69307; Gender:Receptacle; No. of Positions:10Position s; Pitch Spacing:2mm; For Use With:FCI Minitek 69307 Series Contacts; Connector Type:Wire to Board RoHS Compliant: Yes
Description
CONNECTOR, RECEPTACLE, 10 POSITION, 2 ROW; Product Range:FCI Minitek 69307; Gender:Receptacle; No. of Positions:10Position s; Pitch Spacing:2mm; For Use With:FCI Minitek 69307 Series Contacts; Connector Type:Wire to Board RoHS Compliant: Yes

Suppliers

Company
Product
Description
Supplier Links
Connector, Receptacle, 10 Position, 2 Row; Product Range Amphenol Communications Solutions - 01M3607 - Newark, An Avnet Company
Chicago, IL, United States
Connector, Receptacle, 10 Position, 2 Row; Product Range Amphenol Communications Solutions
01M3607
Connector, Receptacle, 10 Position, 2 Row; Product Range Amphenol Communications Solutions 01M3607
CONNECTOR, RECEPTACLE, 10 POSITION, 2 ROW; Product Range:FCI Minitek 69307; Gender:Receptacle; No. of Positions:10Position s; Pitch Spacing:2mm; For Use With:FCI Minitek 69307 Series Contacts; Connector Type:Wire to Board RoHS Compliant: Yes

CONNECTOR, RECEPTACLE, 10 POSITION, 2 ROW; Product Range:FCI Minitek 69307; Gender:Receptacle; No. of Positions:10Positions; Pitch Spacing:2mm; For Use With:FCI Minitek 69307 Series Contacts; Connector Type:Wire to Board RoHS Compliant: Yes

Supplier's Site
Conn, Housing, Rcpt, 10Pos, 2Row, 2Mm; Pitch Spacing Amphenol Communications Solutions - 77AH0441 - Newark, An Avnet Company
Chicago, IL, United States
Conn, Housing, Rcpt, 10Pos, 2Row, 2Mm; Pitch Spacing Amphenol Communications Solutions
77AH0441
Conn, Housing, Rcpt, 10Pos, 2Row, 2Mm; Pitch Spacing Amphenol Communications Solutions 77AH0441
CONN, HOUSING, RCPT, 10POS, 2ROW, 2MM; Pitch Spacing:2mm; No. of Contacts:10Contacts; Gender:Receptacle; Product Range:Minitek Series; Contact Termination Type:-; No. of Rows:2Rows; Contact Plating:-; Contact Material:-; SVHC:No SVHCRoHS Compliant: Yes

CONN, HOUSING, RCPT, 10POS, 2ROW, 2MM; Pitch Spacing:2mm; No. of Contacts:10Contacts; Gender:Receptacle; Product Range:Minitek Series; Contact Termination Type:-; No. of Rows:2Rows; Contact Plating:-; Contact Material:-; SVHC:No SVHCRoHS Compliant: Yes

Supplier's Site

Technical Specifications

  Newark, An Avnet Company
Product Category Bearing Rings, Housings, and Flanges
Product Number 01M3607
Product Name Connector, Receptacle, 10 Position, 2 Row; Product Range Amphenol Communications Solutions
Unlock Full Specs
to access all available technical data

Similar Products

Self-Aligning Bearing Housing - UNI™ - GGB
Specs
Housing Type 4-Bolt Flange; Pillow / Plummer Block (One-piece); Horizontal and Vertical Attachments and a Spheric Bearing
Housing Bore / Bearing O.D. 10 to 100 mm (0.3937 to 3.94 inch)
Material GGG40
View Details
Specs
Housing Type Needle Bearing Inner Ring
Housing Bore / Bearing O.D. 34.92 mm (1.38 inch)
Bearing Bore / Ring O.D. 1.12 inch (28.57 mm)
View Details