Amphenol Communications Solutions Connector Housing, Rcpt, 8Pos, 2Mm; Product Range Amphenol Communications Solutions 69305-008LF

Description
CONNECTOR HOUSING, RCPT, 8POS, 2MM; Product Range:Minitek Series; Gender:Receptacle; No. of Positions:8Positions ; Pitch Spacing:2mm; For Use With:Minitek 69305 Series Contacts RoHS Compliant: Yes
Description
CONNECTOR HOUSING, RCPT, 8POS, 2MM; Product Range:Minitek Series; Gender:Receptacle; No. of Positions:8Positions ; Pitch Spacing:2mm; For Use With:Minitek 69305 Series Contacts RoHS Compliant: Yes

Suppliers

Company
Product
Description
Supplier Links
Connector Housing, Rcpt, 8Pos, 2Mm; Product Range Amphenol Communications Solutions - 01M3594 - Newark, An Avnet Company
Chicago, IL, United States
Connector Housing, Rcpt, 8Pos, 2Mm; Product Range Amphenol Communications Solutions
01M3594
Connector Housing, Rcpt, 8Pos, 2Mm; Product Range Amphenol Communications Solutions 01M3594
CONNECTOR HOUSING, RCPT, 8POS, 2MM; Product Range:Minitek Series; Gender:Receptacle; No. of Positions:8Positions ; Pitch Spacing:2mm; For Use With:Minitek 69305 Series Contacts RoHS Compliant: Yes

CONNECTOR HOUSING, RCPT, 8POS, 2MM; Product Range:Minitek Series; Gender:Receptacle; No. of Positions:8Positions; Pitch Spacing:2mm; For Use With:Minitek 69305 Series Contacts RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  Newark, An Avnet Company
Product Category Bearing Rings, Housings, and Flanges
Product Number 01M3594
Product Name Connector Housing, Rcpt, 8Pos, 2Mm; Product Range Amphenol Communications Solutions
Unlock Full Specs
to access all available technical data

Similar Products

.187 in. ID, .250 in. OD Anodized Aluminum Inner Ring Bearing Spacer - BHAINR-187250375 - Stock Drive Products & Sterling Instrument - SDP/SI
Specs
Material Aluminum
View Details
Self-Aligning Bearing Housing - MINI™ - GGB
Specs
Housing Type 2-Bolt Flange; Pillow / Plummer Block (One-piece); Spheric Bearing
Housing Bore / Bearing O.D. 8 to 15 mm (0.3150 to 0.5906 inch)
Material AlMgSi12
View Details
Specs
Housing Type Needle Bearing Inner Ring
Housing Bore / Bearing O.D. 44.45 mm (1.75 inch)
Bearing Bore / Ring O.D. 1.44 inch (36.5 mm)
View Details
Bearing housings - Split pillow blocks – SAF and SAW series - SAF 1507 -  - FHD Bearings Co., Ltd.
Specs
Housing Bore / Bearing O.D. 72 mm (2.83 inch)
View Details