Amphenol Communications Solutions Connector Housing, Rcpt, 6Pos, 2Mm; Product Range Amphenol Communications Solutions 69305-006LF

Description
CONNECTOR HOUSING, RCPT, 6POS, 2MM; Product Range:Minitek Series; Gender:Receptacle; No. of Positions:6Positions ; Pitch Spacing:2mm; For Use With:Minitek 69305 Series Contacts RoHS Compliant: Yes
Description
CONNECTOR HOUSING, RCPT, 6POS, 2MM; Product Range:Minitek Series; Gender:Receptacle; No. of Positions:6Positions ; Pitch Spacing:2mm; For Use With:Minitek 69305 Series Contacts RoHS Compliant: Yes

Suppliers

Company
Product
Description
Supplier Links
Connector Housing, Rcpt, 6Pos, 2Mm; Product Range Amphenol Communications Solutions - 01M3592 - Newark, An Avnet Company
Chicago, IL, United States
Connector Housing, Rcpt, 6Pos, 2Mm; Product Range Amphenol Communications Solutions
01M3592
Connector Housing, Rcpt, 6Pos, 2Mm; Product Range Amphenol Communications Solutions 01M3592
CONNECTOR HOUSING, RCPT, 6POS, 2MM; Product Range:Minitek Series; Gender:Receptacle; No. of Positions:6Positions ; Pitch Spacing:2mm; For Use With:Minitek 69305 Series Contacts RoHS Compliant: Yes

CONNECTOR HOUSING, RCPT, 6POS, 2MM; Product Range:Minitek Series; Gender:Receptacle; No. of Positions:6Positions; Pitch Spacing:2mm; For Use With:Minitek 69305 Series Contacts RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  Newark, An Avnet Company
Product Category Bearing Rings, Housings, and Flanges
Product Number 01M3592
Product Name Connector Housing, Rcpt, 6Pos, 2Mm; Product Range Amphenol Communications Solutions
Unlock Full Specs
to access all available technical data

Similar Products

Self-Aligning Bearing Housing - UNI™ - GGB
Specs
Housing Type 4-Bolt Flange; Pillow / Plummer Block (One-piece); Horizontal and Vertical Attachments and a Spheric Bearing
Housing Bore / Bearing O.D. 10 to 100 mm (0.3937 to 3.94 inch)
Material GGG40
View Details
Specs
Housing Type Needle Bearing Inner Ring
Housing Bore / Bearing O.D. 22.22 mm (0.8750 inch)
Bearing Bore / Ring O.D. 0.6250 inch (15.87 mm)
View Details