Amphenol Communications Solutions Connector Housing, Rcpt, 4Pos, 2Mm; Product Range Amphenol Communications Solutions 69305-004LF

Description
CONNECTOR HOUSING, RCPT, 4POS, 2MM; Product Range:Minitek Series; Gender:Receptacle; No. of Positions:4Positions ; Pitch Spacing:2mm; For Use With:Minitek 69305 Series Contacts RoHS Compliant: Yes
Description
CONNECTOR HOUSING, RCPT, 4POS, 2MM; Product Range:Minitek Series; Gender:Receptacle; No. of Positions:4Positions ; Pitch Spacing:2mm; For Use With:Minitek 69305 Series Contacts RoHS Compliant: Yes

Suppliers

Company
Product
Description
Supplier Links
Connector Housing, Rcpt, 4Pos, 2Mm; Product Range Amphenol Communications Solutions - 01M3590 - Newark, An Avnet Company
Chicago, IL, United States
Connector Housing, Rcpt, 4Pos, 2Mm; Product Range Amphenol Communications Solutions
01M3590
Connector Housing, Rcpt, 4Pos, 2Mm; Product Range Amphenol Communications Solutions 01M3590
CONNECTOR HOUSING, RCPT, 4POS, 2MM; Product Range:Minitek Series; Gender:Receptacle; No. of Positions:4Positions ; Pitch Spacing:2mm; For Use With:Minitek 69305 Series Contacts RoHS Compliant: Yes

CONNECTOR HOUSING, RCPT, 4POS, 2MM; Product Range:Minitek Series; Gender:Receptacle; No. of Positions:4Positions; Pitch Spacing:2mm; For Use With:Minitek 69305 Series Contacts RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  Newark, An Avnet Company
Product Category Bearing Rings, Housings, and Flanges
Product Number 01M3590
Product Name Connector Housing, Rcpt, 4Pos, 2Mm; Product Range Amphenol Communications Solutions
Unlock Full Specs
to access all available technical data

Similar Products

Self-Aligning Bearing Housing - EXALIGN™ - GGB
Specs
Housing Type 2-Bolt Flange; Pillow / Plummer Block (One-piece); Square With a Spheric Bearing
Housing Bore / Bearing O.D. 10 to 100 mm (0.3937 to 3.94 inch)
Material Cast Iron
View Details
Specs
Housing Type Needle Bearing Inner Ring
Housing Bore / Bearing O.D. 85 mm (3.35 inch)
Bearing Bore / Ring O.D. 2.95 inch (75 mm)
View Details