Amphenol Corporation Integrated Circuits (ICs) - Power Management (PMIC) - RMS to DC Converters 69253-001LF

Description
Alternative Parts (Cross-Reference): Cross Manufacturer: AMIS Category: Integrated Circuits (ICs)>Power Management (PMIC)>RMS to DC Converters Product Status: Preliminary Number of Positions/Contacts: 8p8c (RJ45), 2 Power Mounting Type: Fixed Orientation: Horizontal Termination: Solder Shielding: Unshielded Features: Fiber Optic Receiver General Purpose 155MBd -31dBm 4.5V ~ 5.5V 82 mA LED Color: Green - Green
Request a Quote Datasheet
Description
Alternative Parts (Cross-Reference): Cross Manufacturer: AMIS Category: Integrated Circuits (ICs)>Power Management (PMIC)>RMS to DC Converters Product Status: Preliminary Number of Positions/Contacts: 8p8c (RJ45), 2 Power Mounting Type: Fixed Orientation: Horizontal Termination: Solder Shielding: Unshielded Features: Fiber Optic Receiver General Purpose 155MBd -31dBm 4.5V ~ 5.5V 82 mA LED Color: Green - Green
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Integrated Circuits (ICs) - Power Management (PMIC) - RMS to DC Converters -  - Win Source Electronics
Laguna Hills, CA, United States
Integrated Circuits (ICs) - Power Management (PMIC) - RMS to DC Converters
Integrated Circuits (ICs) - Power Management (PMIC) - RMS to DC Converters
Alternative Parts (Cross-Reference): Cross Manufacturer: AMIS Category: Integrated Circuits (ICs)>Power Management (PMIC)>RMS to DC Converters Product Status: Preliminary Number of Positions/Contacts: 8p8c (RJ45), 2 Power Mounting Type: Fixed Orientation: Horizontal Termination: Solder Shielding: Unshielded Features: Fiber Optic Receiver General Purpose 155MBd -31dBm 4.5V ~ 5.5V 82 mA LED Color: Green - Green

Alternative Parts (Cross-Reference): Cross
Manufacturer: AMIS
Category: Integrated Circuits (ICs)>Power Management (PMIC)>RMS to DC Converters
Product Status: Preliminary
Number of Positions/Contacts: 8p8c (RJ45), 2 Power
Mounting Type: Fixed
Orientation: Horizontal
Termination: Solder
Shielding: Unshielded
Features: Fiber Optic Receiver General Purpose 155MBd -31dBm 4.5V ~ 5.5V 82 mA
LED Color: Green - Green

Buy Now Datasheet

Technical Specifications

  Win Source Electronics
Product Category AC-DC Converter Chips
Product Name Integrated Circuits (ICs) - Power Management (PMIC) - RMS to DC Converters
Unlock Full Specs
to access all available technical data

Similar Products

ACDC Power Supply Control ICs - Model: FA8A85N - Fuji Electric Corp. of America
Specs
Package Type Other; Intermittent opration
Output Voltage 10 to 24 volts
View Details
AC DC Converters, Offline Switches - ICE3B0365XKLA1 - Quarktwin Technology Ltd.
Specs
Package Type DIP; Other; 8-DIP (0.300\", 7.62mm)
Input Voltage 8.5 to 21 volts
Output Power 22 watts
View Details
2 suppliers
Quasi-resonant AC/DC Converter with Built-in 1700 V SiC-MOSFET - BM2SCQ122T-LBZ - ROHM Semiconductor GmbH
Specs
Package Type Other; TO220-6M
Input Voltage 15 to 27.5 volts
View Details
4 suppliers