BergStik ®, BergStik ® , Board to Board connector, Unshrouded right angled header, Through Hole, Single Row, 5 Positions, 2.54 mm (0.100in) Pitch., Amphenol is one of the leading manufacturers of Board to Board Connectors. Contact us today for more details of BergStik ® part number 69191-405HLF.
5 Pos 2.54mm RA Solder Header, Male Pin, 3A Product overview: 69191-405HLF from Amphenol is an Electronic Connector for board-to-board, wire-to-board, backplane, terminal, cable, and industrial interconnect applications. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 3A. Search-friendly keywords include connector, interconnect, header, socket, terminal block, 3A, Electronic Connector, Rectangular connectors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 2027-69191-405HLF can be used for catalog matching and distributor lookup.
"Connector Header Through Hole, Right Angle 5 position 0.100"" (2.54mm)"
BERGSTIK II SR RIGHT-69191-405HLF / Bag RoHS Compliant: Yes
| Amphenol Communications Solutions | ERSAELECTRONICS PTE. LTD. | DigiKey | Newark, An Avnet Company | |
|---|---|---|---|---|
| Product Category | Electrical Connectors | Electrical Connectors | Board Mount Connectors | Electrical Connectors |
| Product Number | 69191-405HLF | 2027-69191-405HLF | 69191-405HLF-ND | 17M4124 |
| Product Name | BergStik ® | 3A Electronic Connector | Headers, Male Pins | Bergstik Ii Sr Right-69191-405Hlf / Bag Rohs Compliant Amphenol Communications Solutions |
| Connector Type | Board to Board Connector; Wire to Board Connector | Header Connector; Header | ||
| Geometry | Right Angle | |||
| Termination | Through Hole | Solder | ||
| Voltage Rating | 1500 volts | 1500 volts |