BergStik ®, BergStik ® , Board to Board connector, Unshrouded right angled header, Through Hole, Single Row, 6 Positions, 2.54 mm (0.100in) Pitch., Amphenol is one of the leading manufacturers of Board to Board Connectors. Contact us today for more details of BergStik ® part number 69191-206HLF.
"Connector Header Through Hole, Right Angle 6 position 0.100"" (2.54mm)"
B/S II SR RA-69191-206HLF / Bag RoHS Compliant: Yes
| Amphenol Communications Solutions | DigiKey | Newark, An Avnet Company | |
|---|---|---|---|
| Product Category | Electrical Connectors | Board Mount Connectors | Electrical Connectors |
| Product Number | 69191-206HLF | 69191-206HLF-ND | 75K4566 |
| Product Name | BergStik ® | Headers, Male Pins | B/s Ii Sr Ra-69191-206Hlf / Bag Rohs Compliant Amphenol Communications Solutions |
| Connector Type | Board to Board Connector; Wire to Board Connector | Header Connector; Header | |
| Geometry | Right Angle | ||
| Termination | Through Hole | ||
| Voltage Rating | 1500 volts |