BergStik ®, BergStik ® , Board to Board connector, Unshrouded right angled header, Through Hole, Single Row, 5 Positions, 2.54 mm (0.100in) Pitch., Amphenol is one of the leading manufacturers of Board to Board Connectors. Contact us today for more details of BergStik ® part number 69191-205.
"Connector Header Through Hole, Right Angle 5 position 0.100"" (2.54mm)"
BERG II SR RIGHT ANG-69191-205 / Bag
| Amphenol Communications Solutions | DigiKey | Newark, An Avnet Company | |
|---|---|---|---|
| Product Category | Electrical Connectors | Board Mount Connectors | Electrical Connectors |
| Product Number | 69191-205 | 69191-205-ND | 32B3802 |
| Product Name | BergStik ® | Headers, Male Pins | Berg Ii Sr Right Ang-69191-205 / Bag Amphenol Communications Solutions |
| Connector Type | Board to Board Connector; Wire to Board Connector | Header Connector; Header | |
| Geometry | Right Angle | ||
| Termination | Through Hole | ||
| Voltage Rating | 1500 volts |