BergStik ®, BergStik ® , Board to Board connector, Unshrouded right angled header, Through Hole, Single Row, 4 Positions, 2.54 mm (0.100in) Pitch., Amphenol is one of the leading manufacturers of Board to Board Connectors. Contact us today for more details of BergStik ® part number 69191-104.
"Connector Header Through Hole, Right Angle 4 position 0.100"" (2.54mm)"
69191-104-B/S II / Bag
| Amphenol Communications Solutions | DigiKey | Newark, An Avnet Company | |
|---|---|---|---|
| Product Category | Electrical Connectors | Board Mount Connectors | Electrical Connectors |
| Product Number | 69191-104 | 69191-104-ND | 32B3788 |
| Product Name | BergStik ® | Headers, Male Pins | 69191-104-B/s Ii / Bag Amphenol Communications Solutions |
| Connector Type | Board to Board Connector; Wire to Board Connector | Header Connector; Header | |
| Geometry | Right Angle | ||
| Termination | Through Hole | ||
| Voltage Rating | 1500 volts |