BergStik ®, BergStik ® , Board to Board connector, Unshrouded vertical header, Through Hole, Single Row, 05 Positions, 2.54 mm (0.100in) Pitch., Amphenol is one of the leading manufacturers of Board to Board Connectors. Contact us today for more details of BergStik ® part number 69190-405HLF.
"Connector Header Through Hole 5 position 0.100"" (2.54mm)"
BERGSTIK STR
69190-405HLF-BERG II SR STRA ROHS COMPLIANT: YES
CONNECTOR, HEADER, 5POS, 1ROW, 2.54MM; Connector Systems:Board-to-Boa
CONN HEADER VERT 5POS 2.54MM
| Amphenol Communications Solutions | DigiKey | PEI-Genesis | Heilind Electronics, Inc. | Newark, An Avnet Company | Newark, An Avnet Company | Utmel Electronic Limited | |
|---|---|---|---|---|---|---|---|
| Product Category | Electrical Connectors | Board Mount Connectors | Electrical Connectors | Electrical Connectors | Electrical Connectors | Electrical Connectors | Electrical Connectors |
| Product Number | 69190-405HLF | 609-4726-ND | Amphenol FCI Asia 69190-405HLF | 69190-405HLF | 38AH4698 | 75K4545 | 44-69190-405HLF |
| Product Name | BergStik ® | Headers, Male Pins | Connectors | 69190-405Hlf-Berg Ii Sr Stra Rohs Compliant Amphenol Communications Solutions | Connector, Header, 5Pos, 1Row, 2.54Mm; Connector Systems Amphenol Communications Solutions | CONN HEADER VERT 5POS 2.54MM | |
| Connector Type | Board to Board Connector; Wire to Board Connector | Header Connector; Header | Board to Board Connector | ||||
| Termination | Through Hole | Through Hole | Press-Fit, Solder | ||||
| Voltage Rating | 1500 volts | 1500 volts | |||||
| Current Rating | 3.0 amps | 3.0 amps | 3.0 amps |