Amphenol Corporation BergStik ® 69190-403

Description
BergStik ®, BergStik ® , Board to Board connector, Unshrouded vertical header, Through Hole, Single Row, 03 Positions, 2.54 mm (0.100in) Pitch., Amphenol is one of the leading manufacturers of Board to Board Connectors. Contact us today for more details of BergStik ® part number 69190-403.
Request a Quote Datasheet
Description
BergStik ®, BergStik ® , Board to Board connector, Unshrouded vertical header, Through Hole, Single Row, 03 Positions, 2.54 mm (0.100in) Pitch., Amphenol is one of the leading manufacturers of Board to Board Connectors. Contact us today for more details of BergStik ® part number 69190-403.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
BergStik ® - 69190-403 - Amphenol Communications Solutions
Nashua, NH, United States
BergStik ®
69190-403
BergStik ® 69190-403
BergStik ®, BergStik ® , Board to Board connector, Unshrouded vertical header, Through Hole, Single Row, 03 Positions, 2.54 mm (0.100in) Pitch., Amphenol is one of the leading manufacturers of Board to Board Connectors. Contact us today for more details of BergStik ® part number 69190-403.

BergStik ®, BergStik ® , Board to Board connector, Unshrouded vertical header, Through Hole, Single Row, 03 Positions, 2.54 mm (0.100in) Pitch., Amphenol is one of the leading manufacturers of Board to Board Connectors. Contact us today for more details of BergStik ® part number 69190-403.

Supplier's Site Datasheet
Headers, Male Pins - 609-5652-ND - DigiKey
Thief River Falls, MN, United States
Headers, Male Pins
609-5652-ND
Headers, Male Pins 609-5652-ND
"Connector Header Through Hole 3 position 0.100"" (2.54mm)"

"Connector Header Through Hole 3 position 0.100"" (2.54mm)"

Buy Now Datasheet
Board-Board Connector Header, 3 Position, 1Row; Connector Systems Amphenol Communications Solutions - 89F4700 - Newark, An Avnet Company
Chicago, IL, United States
Board-Board Connector Header, 3 Position, 1Row; Connector Systems Amphenol Communications Solutions
89F4700
Board-Board Connector Header, 3 Position, 1Row; Connector Systems Amphenol Communications Solutions 89F4700
BOARD-BOARD CONNECTOR HEADER, 3 POSITION, 1ROW; Connector Systems:Board-to-Boa rd; Pitch Spacing:2.54mm; No. of Rows:1Rows; No. of Contacts:3Contacts; Contact Termination Type:Through Hole; Product Range:FCI BergStik II 69190 Series RoHS Compliant: Yes

BOARD-BOARD CONNECTOR HEADER, 3 POSITION, 1ROW; Connector Systems:Board-to-Board; Pitch Spacing:2.54mm; No. of Rows:1Rows; No. of Contacts:3Contacts; Contact Termination Type:Through Hole; Product Range:FCI BergStik II 69190 Series RoHS Compliant: Yes

Supplier's Site
69190-403-Berg Ii Sr Stra Rohs Compliant Amphenol Communications Solutions - 38AH4697 - Newark, An Avnet Company
Chicago, IL, United States
69190-403-Berg Ii Sr Stra Rohs Compliant Amphenol Communications Solutions
38AH4697
69190-403-Berg Ii Sr Stra Rohs Compliant Amphenol Communications Solutions 38AH4697
69190-403-BERG II SR STRA ROHS COMPLIANT: NO

69190-403-BERG II SR STRA ROHS COMPLIANT: NO

Supplier's Site
Header; Thru Hole; 3; Tin Lead Over Nickel or Tin Over Nickel; Single Row - 70089016 - Allied Electronics, Inc.
Fort Worth, TX, USA
Header; Thru Hole; 3; Tin Lead Over Nickel or Tin Over Nickel; Single Row
70089016
Header; Thru Hole; 3; Tin Lead Over Nickel or Tin Over Nickel; Single Row 70089016
Bergstik® II Header, Thru Hole Mounting Type, Black Color, Phosphor-Bronze Base Material Phosphor-bronze pin material Header mounting type thru-hole, black color.

Bergstik® II Header, Thru Hole Mounting Type, Black Color, Phosphor-Bronze Base Material

  • Phosphor-bronze pin material
    Header mounting type thru-hole, black color.
Supplier's Site

Technical Specifications

  Amphenol Communications Solutions DigiKey Newark, An Avnet Company Newark, An Avnet Company Allied Electronics, Inc.
Product Category Electrical Connectors Board Mount Connectors Electrical Connectors Electrical Connectors Electrical Connectors
Product Number 69190-403 609-5652-ND 89F4700 38AH4697 70089016
Product Name BergStik ® Headers, Male Pins Board-Board Connector Header, 3 Position, 1Row; Connector Systems Amphenol Communications Solutions 69190-403-Berg Ii Sr Stra Rohs Compliant Amphenol Communications Solutions Header; Thru Hole; 3; Tin Lead Over Nickel or Tin Over Nickel; Single Row
Connector Type Board to Board Connector; Wire to Board Connector Header Connector; Header Board to Board Connector
Termination Through Hole Through Hole Thru-Hole
Voltage Rating 1500 volts
Current Rating 3.0 amps 3.0 amps
Unlock Full Specs
to access all available technical data

Similar Products

PCB Connectors - NC2-FL2G-S-03 - kTB Solutions
Specs
Connector Type 2.4mm Connector; 2.4mm Female
Gender Female / Jack
Frequency 0.000 to 50.000 GHz
View Details
PCB Headers - 1730920 - RS Components, Ltd.
RS Components, Ltd.
Specs
Category Board to Board Connector; Wire to Board Connector
Connector Type Header Connector
Termination Solder
View Details
MINI DIN JACK 5 POSITIONS - 80203-508E5AL - Rego Electronics Inc.
Specs
Gender Female / Jack
Termination Through Hole
Mounting PC Mount
View Details
PC Pin, Single Post Connectors - 36-1219-ND - DigiKey
Keystone Electronics Corp.
Specs
Mounting Through Hole
View Details