Amphenol Communications Solutions Wire-Board Connector Receptacle 28Pos, 2.54Mm; Product Range Amphenol Communications Solutions 69176-028LF

Description
WIRE-BOARD CONNECTOR RECEPTACLE 28POS, 2.54MM; Product Range:FCI Mini-PV 69176; Gender:Receptacle; No. of Positions:28Position s; Pitch Spacing:2.54mm; For Use With:FCI Mini-PV 69176 Series Contacts; Contact Termination:Crimp RoHS Compliant: Yes
Datasheet
Description
WIRE-BOARD CONNECTOR RECEPTACLE 28POS, 2.54MM; Product Range:FCI Mini-PV 69176; Gender:Receptacle; No. of Positions:28Position s; Pitch Spacing:2.54mm; For Use With:FCI Mini-PV 69176 Series Contacts; Contact Termination:Crimp RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Wire-Board Connector Receptacle 28Pos, 2.54Mm; Product Range Amphenol Communications Solutions - 72K3300 - Newark, An Avnet Company
Chicago, IL, United States
Wire-Board Connector Receptacle 28Pos, 2.54Mm; Product Range Amphenol Communications Solutions
72K3300
Wire-Board Connector Receptacle 28Pos, 2.54Mm; Product Range Amphenol Communications Solutions 72K3300
WIRE-BOARD CONNECTOR RECEPTACLE 28POS, 2.54MM; Product Range:FCI Mini-PV 69176; Gender:Receptacle; No. of Positions:28Position s; Pitch Spacing:2.54mm; For Use With:FCI Mini-PV 69176 Series Contacts; Contact Termination:Crimp RoHS Compliant: Yes

WIRE-BOARD CONNECTOR RECEPTACLE 28POS, 2.54MM; Product Range:FCI Mini-PV 69176; Gender:Receptacle; No. of Positions:28Positions; Pitch Spacing:2.54mm; For Use With:FCI Mini-PV 69176 Series Contacts; Contact Termination:Crimp RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Bearing Rings, Housings, and Flanges
Product Number 72K3300
Product Name Wire-Board Connector Receptacle 28Pos, 2.54Mm; Product Range Amphenol Communications Solutions
Unlock Full Specs
to access all available technical data

Similar Products

.187 in. ID, .250 in. OD Anodized Aluminum Inner Ring Bearing Spacer - BHAINR-187250031 - Stock Drive Products & Sterling Instrument - SDP/SI
Specs
Material Aluminum
View Details
Self-Aligning Bearing Housing - EXALIGN™ - GGB
Specs
Housing Type 2-Bolt Flange; Pillow / Plummer Block (One-piece); Square With a Spheric Bearing
Housing Bore / Bearing O.D. 10 to 100 mm (0.3937 to 3.94 inch)
Material Cast Iron
View Details
Specs
Housing Type Needle Bearing Inner Ring
Housing Bore / Bearing O.D. 18 mm (0.7087 inch)
Bearing Bore / Ring O.D. 0.5906 inch (15 mm)
View Details
Bearing housings - Split plummer block housings – SNLN 30 series - SNLN 3024 -  - FHD Bearings Co., Ltd.
Specs
Housing Bore / Bearing O.D. 180 mm (7.09 inch)
View Details