Amphenol Communications Solutions Wire-Board Connector Receptacle 26 Position, 2.54Mm; Product Range Amphenol Communications Solutions 69176-026LF

Description
WIRE-BOARD CONNECTOR RECEPTACLE 26 POSITION, 2.54MM; Product Range:FCI Mini-PV 69176; Gender:Receptacle; No. of Positions:26Position s; Pitch Spacing:2.54mm; For Use With:FCI Mini-PV 69176 Series Contacts; Contact Termination:Crimp RoHS Compliant: Yes
Datasheet
Description
WIRE-BOARD CONNECTOR RECEPTACLE 26 POSITION, 2.54MM; Product Range:FCI Mini-PV 69176; Gender:Receptacle; No. of Positions:26Position s; Pitch Spacing:2.54mm; For Use With:FCI Mini-PV 69176 Series Contacts; Contact Termination:Crimp RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Wire-Board Connector Receptacle 26 Position, 2.54Mm; Product Range Amphenol Communications Solutions - 72K3299 - Newark, An Avnet Company
Chicago, IL, United States
Wire-Board Connector Receptacle 26 Position, 2.54Mm; Product Range Amphenol Communications Solutions
72K3299
Wire-Board Connector Receptacle 26 Position, 2.54Mm; Product Range Amphenol Communications Solutions 72K3299
WIRE-BOARD CONNECTOR RECEPTACLE 26 POSITION, 2.54MM; Product Range:FCI Mini-PV 69176; Gender:Receptacle; No. of Positions:26Position s; Pitch Spacing:2.54mm; For Use With:FCI Mini-PV 69176 Series Contacts; Contact Termination:Crimp RoHS Compliant: Yes

WIRE-BOARD CONNECTOR RECEPTACLE 26 POSITION, 2.54MM; Product Range:FCI Mini-PV 69176; Gender:Receptacle; No. of Positions:26Positions; Pitch Spacing:2.54mm; For Use With:FCI Mini-PV 69176 Series Contacts; Contact Termination:Crimp RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Bearing Rings, Housings, and Flanges
Product Number 72K3299
Product Name Wire-Board Connector Receptacle 26 Position, 2.54Mm; Product Range Amphenol Communications Solutions
Unlock Full Specs
to access all available technical data

Similar Products

0.5
Stock Drive Products & Sterling Instrument - SDP/SI
Specs
Material Aluminum
View Details
Self-Aligning Bearing Housing - MINI™ - GGB
Specs
Housing Type 2-Bolt Flange; Pillow / Plummer Block (One-piece); Spheric Bearing
Housing Bore / Bearing O.D. 8 to 15 mm (0.3150 to 0.5906 inch)
Material AlMgSi12
View Details
Bearing Parts - Races - Hartford Technologies, Inc.
Hartford Technologies, Inc.
Specs
Housing Type Ball Bearing Inner Ring; Ball Bearing Outer Ring; Needle Bearing Inner Ring; Roller Bearing Inner Ring; Roller Bearing Outer Ring
Material Steel
View Details