Amphenol Communications Solutions Wire-Board Connector Receptacle 20 Position, 2.54Mm; Product Range Amphenol Communications Solutions 69176-020LF

Description
WIRE-BOARD CONNECTOR RECEPTACLE 20 POSITION, 2.54MM; Product Range:FCI Mini-PV 69176; Gender:Receptacle; No. of Positions:20Position s; Pitch Spacing:2.54mm; For Use With:FCI Mini-PV 69176 Series Contacts; Contact Termination:Crimp RoHS Compliant: Yes
Datasheet
Description
WIRE-BOARD CONNECTOR RECEPTACLE 20 POSITION, 2.54MM; Product Range:FCI Mini-PV 69176; Gender:Receptacle; No. of Positions:20Position s; Pitch Spacing:2.54mm; For Use With:FCI Mini-PV 69176 Series Contacts; Contact Termination:Crimp RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Wire-Board Connector Receptacle 20 Position, 2.54Mm; Product Range Amphenol Communications Solutions - 74K3055 - Newark, An Avnet Company
Chicago, IL, United States
Wire-Board Connector Receptacle 20 Position, 2.54Mm; Product Range Amphenol Communications Solutions
74K3055
Wire-Board Connector Receptacle 20 Position, 2.54Mm; Product Range Amphenol Communications Solutions 74K3055
WIRE-BOARD CONNECTOR RECEPTACLE 20 POSITION, 2.54MM; Product Range:FCI Mini-PV 69176; Gender:Receptacle; No. of Positions:20Position s; Pitch Spacing:2.54mm; For Use With:FCI Mini-PV 69176 Series Contacts; Contact Termination:Crimp RoHS Compliant: Yes

WIRE-BOARD CONNECTOR RECEPTACLE 20 POSITION, 2.54MM; Product Range:FCI Mini-PV 69176; Gender:Receptacle; No. of Positions:20Positions; Pitch Spacing:2.54mm; For Use With:FCI Mini-PV 69176 Series Contacts; Contact Termination:Crimp RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Bearing Rings, Housings, and Flanges
Product Number 74K3055
Product Name Wire-Board Connector Receptacle 20 Position, 2.54Mm; Product Range Amphenol Communications Solutions
Unlock Full Specs
to access all available technical data

Similar Products

Self-Aligning Bearing Housing - MINI™ - GGB
Specs
Housing Type 2-Bolt Flange; Pillow / Plummer Block (One-piece); Spheric Bearing
Housing Bore / Bearing O.D. 8 to 15 mm (0.3150 to 0.5906 inch)
Material AlMgSi12
View Details
Specs
Housing Type Needle Bearing Inner Ring
Housing Bore / Bearing O.D. 25 mm (0.9843 inch)
Bearing Bore / Ring O.D. 0.7874 inch (20 mm)
View Details