Amphenol Communications Solutions Wire-Board Connector Receptacle 12 Position, 2.54Mm; Product Range Amphenol Communications Solutions 69176-012LF

Description
WIRE-BOARD CONNECTOR RECEPTACLE 12 POSITION, 2.54MM; Product Range:FCI Mini-PV 69176; Gender:Receptacle; No. of Positions:12Position s; Pitch Spacing:2.54mm; For Use With:FCI Mini-PV 69176 Series Contacts; Contact Termination:Crimp RoHS Compliant: Yes
Description
WIRE-BOARD CONNECTOR RECEPTACLE 12 POSITION, 2.54MM; Product Range:FCI Mini-PV 69176; Gender:Receptacle; No. of Positions:12Position s; Pitch Spacing:2.54mm; For Use With:FCI Mini-PV 69176 Series Contacts; Contact Termination:Crimp RoHS Compliant: Yes

Suppliers

Company
Product
Description
Supplier Links
Wire-Board Connector Receptacle 12 Position, 2.54Mm; Product Range Amphenol Communications Solutions - 80K4640 - Newark, An Avnet Company
Chicago, IL, United States
Wire-Board Connector Receptacle 12 Position, 2.54Mm; Product Range Amphenol Communications Solutions
80K4640
Wire-Board Connector Receptacle 12 Position, 2.54Mm; Product Range Amphenol Communications Solutions 80K4640
WIRE-BOARD CONNECTOR RECEPTACLE 12 POSITION, 2.54MM; Product Range:FCI Mini-PV 69176; Gender:Receptacle; No. of Positions:12Position s; Pitch Spacing:2.54mm; For Use With:FCI Mini-PV 69176 Series Contacts; Contact Termination:Crimp RoHS Compliant: Yes

WIRE-BOARD CONNECTOR RECEPTACLE 12 POSITION, 2.54MM; Product Range:FCI Mini-PV 69176; Gender:Receptacle; No. of Positions:12Positions; Pitch Spacing:2.54mm; For Use With:FCI Mini-PV 69176 Series Contacts; Contact Termination:Crimp RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  Newark, An Avnet Company
Product Category Bearing Rings, Housings, and Flanges
Product Number 80K4640
Product Name Wire-Board Connector Receptacle 12 Position, 2.54Mm; Product Range Amphenol Communications Solutions
Unlock Full Specs
to access all available technical data

Similar Products

Self-Aligning Bearing Housing - EXALIGN™ - GGB
Specs
Housing Type 2-Bolt Flange; Pillow / Plummer Block (One-piece); Square With a Spheric Bearing
Housing Bore / Bearing O.D. 10 to 100 mm (0.3937 to 3.94 inch)
Material Cast Iron
View Details
Specs
Housing Type Needle Bearing Inner Ring
Housing Bore / Bearing O.D. 50 mm (1.97 inch)
Bearing Bore / Ring O.D. 1.57 inch (40 mm)
View Details
Bearing Parts - Races - Hartford Technologies, Inc.
Hartford Technologies, Inc.
Specs
Housing Type Ball Bearing Inner Ring; Ball Bearing Outer Ring; Needle Bearing Inner Ring; Roller Bearing Inner Ring; Roller Bearing Outer Ring
Material Steel
View Details