PV ®, PV ® Wire-to-Board Connector System, 2 Wall Shrouded Header - Through Hole - Double row - 16 Positions 2.54mm - Vertical., Amphenol is one of the leading manufacturers of Wire to Board Connectors. Contact us today for more details of PV ® , part number 69168-116HLF.
"Connector Header Through Hole 16 position 0.100"" (2.54mm)"
WTB CONN, HEADER, 16POS, 2ROWS, 2.54MM; Connector Systems:Wire-to-Boar
69168-116HLF-FRICTIO
| Amphenol Communications Solutions | DigiKey | Heilind Electronics, Inc. | Newark, An Avnet Company | Newark, An Avnet Company | |
|---|---|---|---|---|---|
| Product Category | Electrical Connectors | Board Mount Connectors | Electrical Connectors | Electrical Connectors | Electrical Connectors |
| Product Number | 69168-116HLF | 609-2428-ND | 69168-116HLF | 28AH8865 | 38AH4689 |
| Product Name | PV ® | Headers, Male Pins | Connectors Unreviewed | Wtb Conn, Header, 16Pos, 2Rows, 2.54Mm; Connector Systems Amphenol Communications Solutions | 69168-116Hlf-Friction Latch Header Dr Rohs Compliant Amphenol Communications Solutions |
| Connector Type | Wire to Board Connector | Header Connector; Header | Wire to Board Connector | ||
| Voltage Rating | 1000 volts | ||||
| Current Rating | 3.0 amps |