PV ®, PV ® Wire-to-Board Connector System, 2 Wall Shrouded Header - Through Hole - Double row - 12 Positions 2.54mm - Vertical., Amphenol is one of the leading manufacturers of Wire to Board Connectors. Contact us today for more details of PV ® , part number 69168-112HLF.
"Connector Header Through Hole 12 position 0.100"" (2.54mm)"
BERGCON HEADER
CONNECTOR, HEADER, 12 POSITION, 2 ROW; Connector Systems:Wire-to-Boar
| Amphenol Communications Solutions | DigiKey | PEI-Genesis | Newark, An Avnet Company | |
|---|---|---|---|---|
| Product Category | Electrical Connectors | Board Mount Connectors | Electrical Connectors | Electrical Connectors |
| Product Number | 69168-112HLF | 609-2426-ND | Amphenol FCI Asia 69168-112HLF | 03M2221 |
| Product Name | PV ® | Headers, Male Pins | Connector, Header, 12 Position, 2 Row; Connector Systems Amphenol Communications Solutions | |
| Connector Type | Wire to Board Connector | Header Connector; Header | Wire to Board Connector | |
| Voltage Rating | 1000 volts | |||
| Current Rating | 3.0 amps |