PV ®, PV ® Wire-to-Board Connector System, 2 Wall Shrouded Header - Through Hole - Double row - 10 Positions 2.54mm - Vertical., Amphenol is one of the leading manufacturers of Wire to Board Connectors. Contact us today for more details of PV ® , part number 69168-110HLF.
10 Pos 2 Row Male Header, 2.54mm Pitch, Solder, Straight, 1kV, 3A Product overview: 69168-110HLF from Amphenol is an Electronic Connector for board-to-board, wire-to-board, backplane, terminal, cable, and industrial interconnect applications. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 1kV, 3A. Search-friendly keywords include connector, interconnect, header, socket, terminal block, 1kV, 3A, Electronic Connector, Rectangular connectors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 2027-69168-110HLF can be used for catalog matching and distributor lookup.
"Connector Header Through Hole 10 position 0.100"" (2.54mm)"
Manufacturer: AMPHENOL
Win Source Part Number: 907747-69168-110HLF
Series: Mini-PV™, Basics+
Features: Connector Header Through Hole 10 position 0.100" (2.54mm)
Package: Bulk
Mounting: Through Hole
Family Name: 69168
Categories: Connectors
ECCN: EAR99
Popularity: High
Fake Threat In the Open Market: 69 pct.
Supply and Demand Status: Balance
Quantity per package: 200
MSL Level: 1 (Unlimited)
Estimated Pruduction Lead Time: 7 Weeks
REACH Status: REACH Affected
HTSUS: 8536.69.4040
Other Part Number: 609-2425, 69168110HLF, 2266-69168-110HLF
WIRE-BOARD CONNECTOR, HEADER, 10 POSITION, 2.54MM; Connector Systems:Wire-to-Boar
| Amphenol Communications Solutions | ERSAELECTRONICS PTE. LTD. | DigiKey | Win Source Electronics | Newark, An Avnet Company | |
|---|---|---|---|---|---|
| Product Category | Electrical Connectors | Electrical Connectors | Board Mount Connectors | Electrical Connectors | Electrical Connectors |
| Product Number | 69168-110HLF | 2027-69168-110HLF | 609-2425-ND | 907747-69168-110HLF | 03M2220 |
| Product Name | PV ® | 1kV 3A Electronic Connector | Headers, Male Pins | Rectangular Connectors - 69168-110HLF | Wire-Board Connector, Header, 10 Position, 2.54Mm; Connector Systems Amphenol Communications Solutions |
| Connector Type | Wire to Board Connector | Header Connector; Header | Rectangular Connectors, Heavy Duty | Wire to Board Connector | |
| Voltage Rating | 1000 volts | 1000 volts | |||
| Current Rating | 3.0 amps | 3.0 amps | |||
| Gender | Male / Plug |