DUBOX ™, PV Shrouded Header, Wire to Board connector, 2 Wall Shrouded Header - Through Hole - Single row - 10 Positions 2.54mm - Vertical., Amphenol is one of the leading manufacturers of pv crimp. Contact us today for more details of dubox , part number 69167-110HLF.
BERGCON HEADER
"Connector Header Through Hole 10 position 0.100"" (2.54mm)"
WTB CONN, HEADER, 10POS, 1ROWS, 2.54MM; Connector Systems:Wire-to-Boar
| Amphenol Communications Solutions | PEI-Genesis | DigiKey | Newark, An Avnet Company | |
|---|---|---|---|---|
| Product Category | Electrical Connectors | Electrical Connectors | Board Mount Connectors | Electrical Connectors |
| Product Number | 69167-110HLF | Amphenol FCI Asia 69167-110HLF | 609-2417-ND | 28AH8863 |
| Product Name | DUBOX ™ | Headers, Male Pins | Wtb Conn, Header, 10Pos, 1Rows, 2.54Mm; Connector Systems Amphenol Communications Solutions | |
| Connector Type | Wire to Board Connector | Header Connector; Header | Wire to Board Connector | |
| Voltage Rating | 1000 volts | |||
| Current Rating | 3.0 amps |