DUBOX ™, PV Shrouded Header, Wire to Board connector, 2 Wall Shrouded Header - Through Hole - Single row - 7 Positions 2.54mm - Vertical., Amphenol is one of the leading manufacturers of pv crimp. Contact us today for more details of dubox , part number 69167-107HLF.
"Connector Header Through Hole 7 position 0.100"" (2.54mm)"
CONN, HEADER, 7POS, 1ROW, 2.54MM; Connector Systems:Wire-to-Boar
| Amphenol Communications Solutions | DigiKey | Newark, An Avnet Company | |
|---|---|---|---|
| Product Category | Electrical Connectors | Board Mount Connectors | Electrical Connectors |
| Product Number | 69167-107HLF | 609-2414-ND | 75K4467 |
| Product Name | DUBOX ™ | Headers, Male Pins | Conn, Header, 7Pos, 1Row, 2.54Mm; Connector Systems Amphenol Communications Solutions |
| Connector Type | Wire to Board Connector | Header Connector; Header | Wire to Board Connector |
| Voltage Rating | 1000 volts | ||
| Current Rating | 3.0 amps |