DUBOX ™, PV Shrouded Header, Wire to Board connector, 2 Wall Shrouded Header - Through Hole - Single row - 5 Positions 2.54mm - Vertical., Amphenol is one of the leading manufacturers of pv crimp. Contact us today for more details of dubox , part number 69167-105HLF.
"Connector Header Through Hole 5 position 0.100"" (2.54mm)"
WIRE-BOARD CONNECTOR HEADER 5 POSITION, 2.54MM; Connector Systems:Wire-to-Boar
69167-105HLF-FRICTIO
| Amphenol Communications Solutions | DigiKey | Newark, An Avnet Company | Newark, An Avnet Company | |
|---|---|---|---|---|
| Product Category | Electrical Connectors | Board Mount Connectors | Electrical Connectors | Electrical Connectors |
| Product Number | 69167-105HLF | 609-2412-ND | 03M2205 | 38AH4676 |
| Product Name | DUBOX ™ | Headers, Male Pins | Wire-Board Connector Header 5 Position, 2.54Mm; Connector Systems Amphenol Communications Solutions | 69167-105Hlf-Friction Latch Header Sr Rohs Compliant Amphenol Communications Solutions |
| Connector Type | Wire to Board Connector | Header Connector; Header | Wire to Board Connector | |
| Voltage Rating | 1000 volts | |||
| Current Rating | 3.0 amps |