The Wire-Board Connector Header 4 Position, 2.54mm, part number 03M2204, is designed for wire-to-board applications and features a pitch spacing of 2.54mm with a single row configuration. It accommodates four contacts and utilizes through-hole termination for secure mounting on printed circuit boards. The connector is part of the FCI 69167 series and is RoHS compliant, ensuring it meets environmental regulations. This connector is compatible with PV® wire terminals, which are constructed from brass and beryllium copper, providing high reliability and durability through 1000 mating cycles. The header includes shrouded side walls that enhance retention and reduce the risk of disengagement. It supports a maximum current rating of 3.0A with 32 AWG wire, and features insulation resistance greater than 5000M,Ѷ, making it suitable for various applications including instrumentation, medical, industrial equipment, and automotive electronics. Engineers should consider this connector for projects requiring reliable wire-to-board connections with customizable insertion and withdrawal forces, as well as options for polarization to prevent mis-mating.
DUBOX ™, PV Shrouded Header, Wire to Board connector, 2 Wall Shrouded Header - Through Hole - Single row - 4 Positions 2.54mm - Vertical., Amphenol is one of the leading manufacturers of pv crimp. Contact us today for more details of dubox , part number 69167-104HLF.
Manufacturer: AMPHENOL
Win Source Part Number: 907746-69167-104HLF
Series: Mini-PV™, Basics+
Features: Connector Header Through Hole 4 position 0.100" (2.54mm)
Package: Bulk
Mounting: Through Hole
Family Name: 69167
Categories: Connectors
ECCN: EAR99
Popularity: High
Fake Threat In the Open Market: 56 pct.
Supply and Demand Status: Balance
Quantity per package: 1000
MSL Level: 1 (Unlimited)
Estimated Pruduction Lead Time: 7 Weeks
REACH Status: REACH Affected
HTSUS: 8536.69.4040
Other Part Number: 609-2411, 2266-69167-104HLF, 69167104HLF
"Connector Header Through Hole 4 position 0.100"" (2.54mm)"
4 Pos 2.54mm Header HDR, Straight, Solder, Thru-Hole, 1kV, 3A Product overview: 69167-104HLF from Amphenol is an Electronic Connector for board-to-board, wire-to-board, backplane, terminal, cable, and industrial interconnect applications. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 1kV, 3A. Search-friendly keywords include connector, interconnect, header, socket, terminal block, 1kV, 3A, Electronic Connector, Rectangular connectors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 2027-69167-104HLF can be used for catalog matching and distributor lookup.
WIRE-BOARD CONNECTOR HEADER 4 POSITION, 2.54MM; Connector Systems:Wire-to-Boar
| Amphenol Communications Solutions | Win Source Electronics | DigiKey | ERSAELECTRONICS PTE. LTD. | Newark, An Avnet Company | |
|---|---|---|---|---|---|
| Product Category | Electrical Connectors | Electrical Connectors | Board Mount Connectors | Electrical Connectors | Electrical Connectors |
| Product Number | 69167-104HLF | 907746-69167-104HLF | 609-2411-ND | 2027-69167-104HLF | 03M2204 |
| Product Name | DUBOX ™ | Rectangular Connectors - 69167-104HLF | Headers, Male Pins | 1kV 3A Electronic Connector | Wire-Board Connector Header 4 Position, 2.54Mm; Connector Systems Amphenol Communications Solutions |
| Connector Type | Wire to Board Connector | Rectangular Connectors, Heavy Duty | Header Connector; Header | Wire to Board Connector | |
| Voltage Rating | 1000 volts | 1000 volts | |||
| Current Rating | 3.0 amps | 3.0 amps | |||
| Mounting | Through Hole | Through Hole |