Amphenol Corporation DUBOX™ 69167-103HLF

Description
DUBOX™, PV Shrouded Header, Wire to Board connector, 2 Wall Shrouded Header - Through Hole - Single row - 3 Positions 2.54mm - Vertical., Amphenol is one of the leading manufacturers of pv crimp. Contact us today for more details of dubox , part number 69167-103HLF.
Request a Quote Datasheet
Description
DUBOX™, PV Shrouded Header, Wire to Board connector, 2 Wall Shrouded Header - Through Hole - Single row - 3 Positions 2.54mm - Vertical., Amphenol is one of the leading manufacturers of pv crimp. Contact us today for more details of dubox , part number 69167-103HLF.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
DUBOX™ - 69167-103HLF - Amphenol Communications Solutions
Nashua, NH, United States
DUBOX™, PV Shrouded Header, Wire to Board connector, 2 Wall Shrouded Header - Through Hole - Single row - 3 Positions 2.54mm - Vertical., Amphenol is one of the leading manufacturers of pv crimp. Contact us today for more details of dubox , part number 69167-103HLF.

DUBOX™, PV Shrouded Header, Wire to Board connector, 2 Wall Shrouded Header - Through Hole - Single row - 3 Positions 2.54mm - Vertical., Amphenol is one of the leading manufacturers of pv crimp. Contact us today for more details of dubox , part number 69167-103HLF.

Supplier's Site Datasheet
Rectangular Connectors - 69167-103HLF - 907745-69167-103HLF - Win Source Electronics
Laguna Hills, CA, United States
Rectangular Connectors - 69167-103HLF
907745-69167-103HLF
Rectangular Connectors - 69167-103HLF 907745-69167-103HLF
Manufacturer: AMPHENOL Win Source Part Number: 907745-69167-103HLF Series: Mini-PV™, Basics+ Features: Connector Header Through Hole 3 position 0.100" (2.54mm) Package: Bulk Mounting: Through Hole Family Name: 69167 Categories: Connectors ECCN: EAR99 Popularity: High Fake Threat In the Open Market: 87 pct. Supply and Demand Status: Balance Quantity per package: 1000 MSL Level: 1 (Unlimited) Estimated Pruduction Lead Time: 7 Weeks REACH Status: REACH Affected HTSUS: 8536.69.4040 Other Part Number: 2266-69167-103HLF, 69167103HLF, 609-2410

Manufacturer: AMPHENOL
Win Source Part Number: 907745-69167-103HLF
Series: Mini-PV™, Basics+
Features: Connector Header Through Hole 3 position 0.100" (2.54mm)
Package: Bulk
Mounting: Through Hole
Family Name: 69167
Categories: Connectors
ECCN: EAR99
Popularity: High
Fake Threat In the Open Market: 87 pct.
Supply and Demand Status: Balance
Quantity per package: 1000
MSL Level: 1 (Unlimited)
Estimated Pruduction Lead Time: 7 Weeks
REACH Status: REACH Affected
HTSUS: 8536.69.4040
Other Part Number: 2266-69167-103HLF, 69167103HLF, 609-2410

Buy Now Datasheet
Singapore, Singapore
Electronic Connector
2027-69167-103HLF
Electronic Connector 2027-69167-103HLF
3 Pos, 1 Row, Male Header, 2.54mm Pitch, Solder, Straight Product overview: 69167-103HLF from Amphenol is an Electronic Connector for board-to-board, wire-to-board, backplane, terminal, cable, and industrial interconnect applications. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include connector, interconnect, header, socket, terminal block, Electronic Connector, Rectangular connectors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 2027-69167-103HLF can be used for catalog matching and distributor lookup.

3 Pos, 1 Row, Male Header, 2.54mm Pitch, Solder, Straight Product overview: 69167-103HLF from Amphenol is an Electronic Connector for board-to-board, wire-to-board, backplane, terminal, cable, and industrial interconnect applications. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include connector, interconnect, header, socket, terminal block, Electronic Connector, Rectangular connectors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 2027-69167-103HLF can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Connectors Miscellaneous - 69167-103HLF - Heilind Electronics, Inc.
Wilmington, MA, United States
Connectors Miscellaneous
69167-103HLF
Connectors Miscellaneous 69167-103HLF
FRICTION LATCH HEADER

FRICTION LATCH HEADER

Buy Now
Headers, Male Pins - 609-2410-ND - DigiKey
Thief River Falls, MN, United States
Headers, Male Pins
609-2410-ND
Headers, Male Pins 609-2410-ND
"Connector Header Through Hole 3 position 0.100"" (2.54mm)"

"Connector Header Through Hole 3 position 0.100"" (2.54mm)"

Buy Now Datasheet
 - Amphenol FCI Asia 69167-103HLF - PEI-Genesis
Philadelphia, PA, United States
BERGCON HEADER

BERGCON HEADER

Buy Now
Wire-Board Connector Header 3 Position, 2.54Mm; Connector Systems Amphenol Communications Solutions - 03M2203 - Newark, An Avnet Company
Chicago, IL, United States
Wire-Board Connector Header 3 Position, 2.54Mm; Connector Systems Amphenol Communications Solutions
03M2203
Wire-Board Connector Header 3 Position, 2.54Mm; Connector Systems Amphenol Communications Solutions 03M2203
WIRE-BOARD CONNECTOR HEADER 3 POSITION, 2.54MM; Connector Systems:Wire-to-Boar d; Pitch Spacing:2.54mm; No. of Rows:1Rows; No. of Contacts:3Contacts; Contact Termination Type:Through Hole; Product Range:FCI 69167 Series RoHS Compliant: Yes

WIRE-BOARD CONNECTOR HEADER 3 POSITION, 2.54MM; Connector Systems:Wire-to-Board; Pitch Spacing:2.54mm; No. of Rows:1Rows; No. of Contacts:3Contacts; Contact Termination Type:Through Hole; Product Range:FCI 69167 Series RoHS Compliant: Yes

Supplier's Site Datasheet
69167-103Hlf-Friction Latch Header Rohs Compliant Amphenol Communications Solutions - 38AH4673 - Newark, An Avnet Company
Chicago, IL, United States
69167-103Hlf-Friction Latch Header Rohs Compliant Amphenol Communications Solutions
38AH4673
69167-103Hlf-Friction Latch Header Rohs Compliant Amphenol Communications Solutions 38AH4673
69167-103HLF-FRICTIO N LATCH HEADER ROHS COMPLIANT: YES

69167-103HLF-FRICTION LATCH HEADER ROHS COMPLIANT: YES

Supplier's Site

Technical Specifications

  Amphenol Communications Solutions Win Source Electronics ERSAELECTRONICS PTE. LTD. Heilind Electronics, Inc. DigiKey PEI-Genesis Newark, An Avnet Company Newark, An Avnet Company
Product Category Electrical Connectors Electrical Connectors Electrical Connectors Electrical Connectors Board Mount Connectors Electrical Connectors Electrical Connectors Electrical Connectors
Product Number 69167-103HLF 907745-69167-103HLF 2027-69167-103HLF 69167-103HLF 609-2410-ND Amphenol FCI Asia 69167-103HLF 03M2203 38AH4673
Product Name DUBOX™ Rectangular Connectors - 69167-103HLF Electronic Connector Connectors Miscellaneous Headers, Male Pins Wire-Board Connector Header 3 Position, 2.54Mm; Connector Systems Amphenol Communications Solutions 69167-103Hlf-Friction Latch Header Rohs Compliant Amphenol Communications Solutions
Connector Type Wire to Board Connector Rectangular Connectors, Heavy Duty Header Connector; Header Wire to Board Connector
Voltage Rating 1000 volts 1000 volts
Current Rating 3.0 amps 3.0 amps
Mounting Through Hole Through Hole
Unlock Full Specs
to access all available technical data