BergStik ®, BergStik ® , Board to Board connector, Unshrouded Vertical Header, Through Hole, Double Row, 2 Positions, 2.54 mm (0.100in) Pitch., Amphenol is one of the leading manufacturers of Board to Board Connectors. Contact us today for more details of BergStik ® part number 69157-102HLF.
Connector Header Through Hole 2 position
BERGSTIK STR
BTB CONNECTOR, HEADER, 2POS, 2ROWS; Connector Systems:Board-to-Boa
| Amphenol Communications Solutions | DigiKey | PEI-Genesis | Newark, An Avnet Company | |
|---|---|---|---|---|
| Product Category | Electrical Connectors | Board Mount Connectors | Electrical Connectors | Electrical Connectors |
| Product Number | 69157-102HLF | 609-5537-ND | Amphenol FCI Asia 69157-102HLF | 28AH8862 |
| Product Name | BergStik ® | Headers, Male Pins | Btb Connector, Header, 2Pos, 2Rows; Connector Systems Amphenol Communications Solutions | |
| Connector Type | Board to Board Connector; Wire to Board Connector | Header Connector; Header | Board to Board Connector | |
| Termination | Through Hole | Through Hole | ||
| Voltage Rating | 1500 volts |