Amphenol Communications Solutions Connector Housing, Rcpt, 8Pos, 2.54Mm; Product Range Amphenol Communications Solutions 69153-033LF

Description
CONNECTOR HOUSING, RCPT, 8POS, 2.54MM; Product Range:Mini-PV 69153 Series; Gender:Receptacle; No. of Positions:8Positions ; Pitch Spacing:2.54mm; For Use With:Mini-PV Series Contacts RoHS Compliant: Yes
Datasheet
Description
CONNECTOR HOUSING, RCPT, 8POS, 2.54MM; Product Range:Mini-PV 69153 Series; Gender:Receptacle; No. of Positions:8Positions ; Pitch Spacing:2.54mm; For Use With:Mini-PV Series Contacts RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Connector Housing, Rcpt, 8Pos, 2.54Mm; Product Range Amphenol Communications Solutions - 72K3257 - Newark, An Avnet Company
Chicago, IL, United States
Connector Housing, Rcpt, 8Pos, 2.54Mm; Product Range Amphenol Communications Solutions
72K3257
Connector Housing, Rcpt, 8Pos, 2.54Mm; Product Range Amphenol Communications Solutions 72K3257
CONNECTOR HOUSING, RCPT, 8POS, 2.54MM; Product Range:Mini-PV 69153 Series; Gender:Receptacle; No. of Positions:8Positions ; Pitch Spacing:2.54mm; For Use With:Mini-PV Series Contacts RoHS Compliant: Yes

CONNECTOR HOUSING, RCPT, 8POS, 2.54MM; Product Range:Mini-PV 69153 Series; Gender:Receptacle; No. of Positions:8Positions; Pitch Spacing:2.54mm; For Use With:Mini-PV Series Contacts RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Bearing Rings, Housings, and Flanges
Product Number 72K3257
Product Name Connector Housing, Rcpt, 8Pos, 2.54Mm; Product Range Amphenol Communications Solutions
Unlock Full Specs
to access all available technical data

Similar Products

Self-Aligning Bearing Housing - MINI™ - GGB
Specs
Housing Type 2-Bolt Flange; Pillow / Plummer Block (One-piece); Spheric Bearing
Housing Bore / Bearing O.D. 8 to 15 mm (0.3150 to 0.5906 inch)
Material AlMgSi12
View Details
Specs
Housing Type Needle Bearing Inner Ring
Housing Bore / Bearing O.D. 68 mm (2.68 inch)
Bearing Bore / Ring O.D. 2.36 inch (60 mm)
View Details
Bearing housings - Split plummer block housings – SNLN 30 series - SNLN 3024 -  - FHD Bearings Co., Ltd.
Specs
Housing Bore / Bearing O.D. 180 mm (7.09 inch)
View Details