Amphenol Corporation Modular Jack 68899-002LF

Description
Modular Jack, Modular Jack, Input Output Connectors, Cat 3, Horizontal, Through Mount, Unshielded, 8 Positions, 1 Port, Amphenol is one of the leading manufacturers of Input Output Connectors. Contact us today for more details of Modular Jack, part number 68899-002LF.
Request a Quote Datasheet
Description
Modular Jack, Modular Jack, Input Output Connectors, Cat 3, Horizontal, Through Mount, Unshielded, 8 Positions, 1 Port, Amphenol is one of the leading manufacturers of Input Output Connectors. Contact us today for more details of Modular Jack, part number 68899-002LF.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Modular Jack - 68899-002LF - Amphenol Communications Solutions
Nashua, NH, United States
Modular Jack
68899-002LF
Modular Jack 68899-002LF
Modular Jack, Modular Jack, Input Output Connectors, Cat 3, Horizontal, Through Mount, Unshielded, 8 Positions, 1 Port, Amphenol is one of the leading manufacturers of Input Output Connectors. Contact us today for more details of Modular Jack, part number 68899-002LF.

Modular Jack, Modular Jack, Input Output Connectors, Cat 3, Horizontal, Through Mount, Unshielded, 8 Positions, 1 Port, Amphenol is one of the leading manufacturers of Input Output Connectors. Contact us today for more details of Modular Jack, part number 68899-002LF.

Supplier's Site Datasheet
Connectors, Interconnects - Modular Connectors - Modular Connector Jacks - 1333955-68899-002LF - Win Source Electronics
Laguna Hills, CA, United States
Connectors, Interconnects - Modular Connectors - Modular Connector Jacks
1333955-68899-002LF
Connectors, Interconnects - Modular Connectors - Modular Connector Jacks 1333955-68899-002LF
Manufacturer: Amphenol ICC (FCI) Win Source Part Number: 1333955-68899-002LF Category: Connectors, Interconnects>Modula r Connectors>Modular Connector Jacks Packaging: Tube Features: Board Guide, Keyed, Panel Stops Connector Type: Jack Number of Rows: 1 Termination: Solder Contact Finish: Gold Contact Finish Thickness: 5.00µin (0.127µm) Contact Material: Copper Alloy Shielding: Unshielded Housing Material: Polyamide (PA), Nylon Orientation: 90° Angle (Right) Number of Ports: 1 Standard Package: 30 Mounting: Through Hole Ratings: Cat3 LED Color: Does Not Contain LED Tab Direction: Down Number of Positions/Contacts: 8p8c (RJ45, Ethernet) Temperature Range - Operating: -40°C ~ 70°C ECCN: EAR99 Fake Threat In the Open Market: 75 MSL Level: 1 (Unlimited) REACH Status: REACH Affected HTSUS: 8536.69.4040 Base Product Number: 68899 RoHS Status: RoHS Compliant

Manufacturer: Amphenol ICC (FCI)
Win Source Part Number: 1333955-68899-002LF
Category: Connectors, Interconnects>Modular Connectors>Modular Connector Jacks
Packaging: Tube
Features: Board Guide, Keyed, Panel Stops
Connector Type: Jack
Number of Rows: 1
Termination: Solder
Contact Finish: Gold
Contact Finish Thickness: 5.00µin (0.127µm)
Contact Material: Copper Alloy
Shielding: Unshielded
Housing Material: Polyamide (PA), Nylon
Orientation: 90° Angle (Right)
Number of Ports: 1
Standard Package: 30
Mounting: Through Hole
Ratings: Cat3
LED Color: Does Not Contain LED
Tab Direction: Down
Number of Positions/Contacts: 8p8c (RJ45, Ethernet)
Temperature Range - Operating: -40°C ~ 70°C
ECCN: EAR99
Fake Threat In the Open Market: 75
MSL Level: 1 (Unlimited)
REACH Status: REACH Affected
HTSUS: 8536.69.4040
Base Product Number: 68899
RoHS Status: RoHS Compliant

Buy Now Datasheet
Singapore, Singapore
Electronic Connector
2022-68899-002LF
Electronic Connector 2022-68899-002LF
RJ11 Connector, 8 Pos, 1 Port, RA Solder, Thru-Hole, Cat 3 Product overview: 68899-002LF from Amphenol is an Electronic Connector for board-to-board, wire-to-board, backplane, terminal, cable, and industrial interconnect applications. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include connector, interconnect, header, socket, terminal block, Electronic Connector, Modular Connectors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 2022-68899-002LF can be used for catalog matching and distributor lookup.

RJ11 Connector, 8 Pos, 1 Port, RA Solder, Thru-Hole, Cat 3 Product overview: 68899-002LF from Amphenol is an Electronic Connector for board-to-board, wire-to-board, backplane, terminal, cable, and industrial interconnect applications. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include connector, interconnect, header, socket, terminal block, Electronic Connector, Modular Connectors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 2022-68899-002LF can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Modular/Ethernet Connector (RJ45, RJ11) Jacks - 68899-002LF-ND - DigiKey
Thief River Falls, MN, United States
Modular/Ethernet Connector (RJ45, RJ11) Jacks
68899-002LF-ND
Modular/Ethernet Connector (RJ45, RJ11) Jacks 68899-002LF-ND
Jack Modular Connector 8p8c (RJ45, Ethernet) 90° Angle (Right) Unshielded Cat3

Jack Modular Connector 8p8c (RJ45, Ethernet) 90° Angle (Right) Unshielded Cat3

Buy Now Datasheet
Pcb Mj-68899-002Lf / Tube Rohs Compliant Amphenol Communications Solutions - 06M1825 - Newark, An Avnet Company
Chicago, IL, United States
Pcb Mj-68899-002Lf / Tube Rohs Compliant Amphenol Communications Solutions
06M1825
Pcb Mj-68899-002Lf / Tube Rohs Compliant Amphenol Communications Solutions 06M1825
PCB MJ-68899-002LF / Tube RoHS Compliant: Yes

PCB MJ-68899-002LF / Tube RoHS Compliant: Yes

Supplier's Site Datasheet
Modular Connectors / Ethernet Connectors - 68899-002LF - VAST STOCK CO., LIMITED
Sheung Wan, Hong Kong
Modular Connectors / Ethernet Connectors
68899-002LF
Modular Connectors / Ethernet Connectors 68899-002LF
Modular Connectors / Ethernet Connectors 8POS/1PORT CAT 3 HORIZONTAL

Modular Connectors / Ethernet Connectors 8POS/1PORT CAT 3 HORIZONTAL

Buy Now Datasheet

Technical Specifications

  Amphenol Communications Solutions Win Source Electronics ERSAELECTRONICS PTE. LTD. DigiKey Newark, An Avnet Company VAST STOCK CO., LIMITED
Product Category Electrical Connectors Electrical Connectors Electrical Connectors Board Mount Connectors Electrical Connectors Electrical Connectors
Product Number 68899-002LF 1333955-68899-002LF 2022-68899-002LF 68899-002LF-ND 06M1825 68899-002LF
Product Name Modular Jack Connectors, Interconnects - Modular Connectors - Modular Connector Jacks Electronic Connector Modular/Ethernet Connector (RJ45, RJ11) Jacks Pcb Mj-68899-002Lf / Tube Rohs Compliant Amphenol Communications Solutions Modular Connectors / Ethernet Connectors
Connector Type Modular Connector and RJ Connector Modular Connector and RJ Connector RJ-11; RJ-45; Jack Modular Connector and RJ Connector
Gender Female / Jack Female / Jack Female / Jack
Geometry Right Angle Right Angle
Termination Board Through Mount Solder Solder Through Hole
Unlock Full Specs
to access all available technical data