Amphenol Corporation Modular Jack 68899-001LF

Description
Modular Jack, Modular Jack, Input Output Connectors, Cat 3, Horizontal, Through Mount, Unshielded, 8 Positions, 1 Port, Amphenol is one of the leading manufacturers of Input Output Connectors. Contact us today for more details of Modular Jack, part number 68899-001LF.
Request a Quote Datasheet
Description
Modular Jack, Modular Jack, Input Output Connectors, Cat 3, Horizontal, Through Mount, Unshielded, 8 Positions, 1 Port, Amphenol is one of the leading manufacturers of Input Output Connectors. Contact us today for more details of Modular Jack, part number 68899-001LF.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Modular Jack - 68899-001LF - Amphenol Communications Solutions
Nashua, NH, United States
Modular Jack
68899-001LF
Modular Jack 68899-001LF
Modular Jack, Modular Jack, Input Output Connectors, Cat 3, Horizontal, Through Mount, Unshielded, 8 Positions, 1 Port, Amphenol is one of the leading manufacturers of Input Output Connectors. Contact us today for more details of Modular Jack, part number 68899-001LF.

Modular Jack, Modular Jack, Input Output Connectors, Cat 3, Horizontal, Through Mount, Unshielded, 8 Positions, 1 Port, Amphenol is one of the leading manufacturers of Input Output Connectors. Contact us today for more details of Modular Jack, part number 68899-001LF.

Supplier's Site Datasheet
Modular/Ethernet Connector (RJ45, RJ11) Jacks - 609-6546-ND - DigiKey
Thief River Falls, MN, United States
Modular/Ethernet Connector (RJ45, RJ11) Jacks
609-6546-ND
Modular/Ethernet Connector (RJ45, RJ11) Jacks 609-6546-ND
Jack Modular Connector 8p8c (RJ45, Ethernet) 90° Angle (Right) Unshielded Cat3

Jack Modular Connector 8p8c (RJ45, Ethernet) 90° Angle (Right) Unshielded Cat3

Buy Now Datasheet
Connectors, Interconnects- Modular Connectors -Modular Connector Jacks -  - Win Source Electronics
Laguna Hills, CA, United States
Connectors, Interconnects- Modular Connectors -Modular Connector Jacks
Connectors, Interconnects- Modular Connectors -Modular Connector Jacks
Manufacturer: Amphenol ICC (FCI) Category: Connectors, Interconnects- Modular Connectors -Modular Connector Jacks Series: 68899 Package: Tube Product Status: Active Connector Type: Jack Number of Positions/Contacts: 8p8c (RJ45, Ethernet) Mounting Type: Through Hole Orientation: 90° Angle (Right) Termination: Solder

Manufacturer: Amphenol ICC (FCI)
Category: Connectors, Interconnects- Modular Connectors -Modular Connector Jacks
Series: 68899
Package: Tube
Product Status: Active
Connector Type: Jack
Number of Positions/Contacts: 8p8c (RJ45, Ethernet)
Mounting Type: Through Hole
Orientation: 90° Angle (Right)
Termination: Solder

Buy Now Datasheet
Singapore, Singapore
1kV 1A Electronic Connector
2022-68899-001LF
1kV 1A Electronic Connector 2022-68899-001LF
8 Pos Female RJ45 Connector, Right Angle, Solder, 1kV, 1A Product overview: 68899-001LF from Amphenol is an Electronic Connector for board-to-board, wire-to-board, backplane, terminal, cable, and industrial interconnect applications. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 1kV, 1A. Search-friendly keywords include connector, interconnect, header, socket, terminal block, 1kV, 1A, Electronic Connector, Modular Connectors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 2022-68899-001LF can be used for catalog matching and distributor lookup.

8 Pos Female RJ45 Connector, Right Angle, Solder, 1kV, 1A Product overview: 68899-001LF from Amphenol is an Electronic Connector for board-to-board, wire-to-board, backplane, terminal, cable, and industrial interconnect applications. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 1kV, 1A. Search-friendly keywords include connector, interconnect, header, socket, terminal block, 1kV, 1A, Electronic Connector, Modular Connectors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 2022-68899-001LF can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Modular Connectors / Ethernet Connectors - 68899-001LF - VAST STOCK CO., LIMITED
Sheung Wan, Hong Kong
Modular Connectors / Ethernet Connectors
68899-001LF
Modular Connectors / Ethernet Connectors 68899-001LF
Modular Connectors / Ethernet Connectors HORIZONTAL 8P

Modular Connectors / Ethernet Connectors HORIZONTAL 8P

Buy Now Datasheet
Rj45 Conn, Jack, 8P8C, 1Port, Cat3; Modular Connector Type Amphenol Communications Solutions - 06M1824 - Newark, An Avnet Company
Chicago, IL, United States
Rj45 Conn, Jack, 8P8C, 1Port, Cat3; Modular Connector Type Amphenol Communications Solutions
06M1824
Rj45 Conn, Jack, 8P8C, 1Port, Cat3; Modular Connector Type Amphenol Communications Solutions 06M1824
RJ45 CONN, JACK, 8P8C, 1PORT, CAT3; Modular Connector Type:RJ45 Jack; Port Configuration:1 x 1 (Port); No. of Positions / Loaded Contacts (per Port):8P8C; LAN Category:Cat3; IP Rating:-; Connector Mounting:Through Hole Mount RoHS Compliant: Yes

RJ45 CONN, JACK, 8P8C, 1PORT, CAT3; Modular Connector Type:RJ45 Jack; Port Configuration:1 x 1 (Port); No. of Positions / Loaded Contacts (per Port):8P8C; LAN Category:Cat3; IP Rating:-; Connector Mounting:Through Hole Mount RoHS Compliant: Yes

Supplier's Site
68899-001Lf-Pcb Mj 8P Lf / Amphenol Fci Rohs Compliant Amphenol Communications Solutions - 39AJ4561 - Newark, An Avnet Company
Chicago, IL, United States
68899-001Lf-Pcb Mj 8P Lf / Amphenol Fci Rohs Compliant Amphenol Communications Solutions
39AJ4561
68899-001Lf-Pcb Mj 8P Lf / Amphenol Fci Rohs Compliant Amphenol Communications Solutions 39AJ4561
68899-001LF-PCB MJ 8P LF / AMPHENOL FCI ROHS COMPLIANT: YES

68899-001LF-PCB MJ 8P LF / AMPHENOL FCI ROHS COMPLIANT: YES

Supplier's Site

Technical Specifications

  Amphenol Communications Solutions DigiKey Win Source Electronics ERSAELECTRONICS PTE. LTD. VAST STOCK CO., LIMITED Newark, An Avnet Company Newark, An Avnet Company
Product Category Electrical Connectors Board Mount Connectors Electrical Connectors Electrical Connectors Electrical Connectors Electrical Connectors Electrical Connectors
Product Number 68899-001LF 609-6546-ND 2022-68899-001LF 68899-001LF 06M1824 39AJ4561
Product Name Modular Jack Modular/Ethernet Connector (RJ45, RJ11) Jacks Connectors, Interconnects- Modular Connectors -Modular Connector Jacks 1kV 1A Electronic Connector Modular Connectors / Ethernet Connectors Rj45 Conn, Jack, 8P8C, 1Port, Cat3; Modular Connector Type Amphenol Communications Solutions 68899-001Lf-Pcb Mj 8P Lf / Amphenol Fci Rohs Compliant Amphenol Communications Solutions
Connector Type Modular Connector and RJ Connector RJ-11; RJ-45; Jack Modular Connector and RJ Connector Modular Connector and RJ Connector Modular Connector and RJ Connector
Gender Female / Jack Female / Jack Female / Jack Female / Jack
Geometry Right Angle Right Angle
Termination Board Through Mount Solder Solder Through Hole
Unlock Full Specs
to access all available technical data

Similar Products

RJ45 Connectors - 1734714-2 - TE Connectivity
Specs
Connector Type Modular Connector and RJ Connector
Termination Through Hole - Solder
Mounting Board Mount
View Details
5 suppliers
PC Pin, Single Post Connectors - 36-1455-2-ND - DigiKey
Specs
Mounting Through Hole
View Details
13+13 Pos. Male Plug DIL Straight SMT Connector, Screw-Lok Board Mount (T+R) - G125-MS12605M2R - Harwin Plc
Specs
Gender Male / Plug
Current Rating 2.8 amps
Contact Pitch 1.25 mm (0.0492 inch)
View Details
D-Sub Connector Assemblies - 2262-A50019-021-ND - DigiKey
Omnetics Connector Corporation
Specs
Category D-Sub Connector
Connector Type Plug, Male Pins
Mounting Through Hole
View Details