Jack Modular Connector 8p8c (RJ45, Ethernet) 90° Angle (Right) Unshielded Cat3
CAT3 RJ45 MODULAR JACK, 8POS, 1 PORT; Modular Connector Type:RJ45 Jack; Port Configuration:1 x 1 (Port); No. of Positions / Loaded Contacts (per Port):8P8C; LAN Category:Cat3; IP Rating:-; Connector Mounting:Through Hole Mount RoHS Compliant: Yes
| DigiKey | Newark, An Avnet Company | |
|---|---|---|
| Product Category | Board Mount Connectors | Electrical Connectors |
| Product Number | 68899-001-ND | 89F4694 |
| Product Name | Modular/Ethernet Connector (RJ45, RJ11) Jacks | Cat3 Rj45 Modular Jack, 8Pos, 1 Port; Modular Connector Type Amphenol Communications Solutions |
| Category | Modular Connector and RJ Connector |