Modular Jack, Modular Jack, Input Output Connectors, Single, Horizontal, 4P, Amphenol is one of the leading manufacturers of Input Output Connectors. Contact us today for more details of Modular Jack, part number 68897-001LF.
4 Pos RJ45 Connector, Right Angle, Solder, 1A, 1kV, UL94 V-0 Product overview: 68897-001LF from Amphenol is an Electronic Connector for board-to-board, wire-to-board, backplane, terminal, cable, and industrial interconnect applications. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 1A, 1kV. Search-friendly keywords include connector, interconnect, header, socket, terminal block, 1A, 1kV, Electronic Connector, Modular Connectors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 2022-68897-001LF can be used for catalog matching and distributor lookup.
Jack Modular Connector 4p4c (RJ9, RJ10, RJ22) 90° Angle (Right) Unshielded Cat3
CAT3 MODULAR JACK, 4 POSITION, 1 PORT; Modular Connector Type:Modular Jack; Port Configuration:1 x 1 (Port); No. of Positions / Loaded Contacts (per Port):4P4C; LAN Category:Cat3; IP Rating:-; Connector Mounting:Through Hole Mount RoHS Compliant: Yes
Modular Connectors / Ethernet Connectors HORIZONTAL 4P
| Amphenol Communications Solutions | ERSAELECTRONICS PTE. LTD. | DigiKey | Heilind Electronics, Inc. | Newark, An Avnet Company | VAST STOCK CO., LIMITED | |
|---|---|---|---|---|---|---|
| Product Category | Electrical Connectors | Electrical Connectors | Board Mount Connectors | Electrical Connectors | Electrical Connectors | Electrical Connectors |
| Product Number | 68897-001LF | 2022-68897-001LF | 609-1050-ND | 68897-001LF | 06M1819 | 68897-001LF |
| Product Name | Modular Jack | 1A 1kV Electronic Connector | Modular/Ethernet Connector (RJ45, RJ11) Jacks | Connectors Unreviewed | Cat3 Modular Jack, 4 Position, 1 Port; Modular Connector Type Amphenol Communications Solutions | Modular Connectors / Ethernet Connectors |
| Connector Type | Modular Connector and RJ Connector | RJ-11; RJ-45; Jack | Modular Connector and RJ Connector | Modular Connector and RJ Connector | ||
| Gender | Female / Jack | Male / Plug | ||||
| Geometry | Right Angle | Right Angle | ||||
| Termination | Board Through Mount | Through Hole | Through Hole |