BergStik ®, BergStik ® , Board to Board connector, Unshrouded Header, Through Hole, Single Row, 36 Positions, 2.54 mm Pitch, Vertical, 6.86 mm (0.27 in.) Mating, 2.54 mm (0.1 in.) Tail, Amphenol is one of the leading manufacturers of Board to Board Connectors. Contact us today for more details of bergstik , part number 68771-436HLF.
"Connector Header Through Hole 36 position 0.100"" (2.54mm)"
B/S II 100CC S/R-68771-436HLF / BAG ROHS COMPLIANT: YES
| Amphenol Communications Solutions | DigiKey | Heilind Electronics, Inc. | Newark, An Avnet Company | |
|---|---|---|---|---|
| Product Category | Electrical Connectors | Board Mount Connectors | Electrical Connectors | Electrical Connectors |
| Product Number | 68771-436HLF | 68771-436HLF-ND | 68771-436HLF | 75K4386 |
| Product Name | BergStik ® | Headers, Male Pins | Connectors Miscellaneous | B/s Ii 100Cc S/r-68771-436Hlf / Bag Rohs Compliant Amphenol Communications Solutions |
| Connector Type | Board to Board Connector | Header Connector; Header | ||
| Termination | Through Hole | |||
| Voltage Rating | 1500 volts |