Amphenol Corporation BergStik ® 68771-405HLF

Description
BergStik ®, BergStik ® , Board to Board connector, Unshrouded Header, Through Hole, Single Row, 5 Positions, 2.54 mm Pitch, Vertical, 6.86 mm (0.27 in.) Mating, 2.54 mm (0.1 in.) Tail, Amphenol is one of the leading manufacturers of Board to Board Connectors. Contact us today for more details of bergstik , part number 68771-405HLF.
Request a Quote Datasheet
Description
BergStik ®, BergStik ® , Board to Board connector, Unshrouded Header, Through Hole, Single Row, 5 Positions, 2.54 mm Pitch, Vertical, 6.86 mm (0.27 in.) Mating, 2.54 mm (0.1 in.) Tail, Amphenol is one of the leading manufacturers of Board to Board Connectors. Contact us today for more details of bergstik , part number 68771-405HLF.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
BergStik ® - 68771-405HLF - Amphenol Communications Solutions
Nashua, NH, United States
BergStik ®
68771-405HLF
BergStik ® 68771-405HLF
BergStik ®, BergStik ® , Board to Board connector, Unshrouded Header, Through Hole, Single Row, 5 Positions, 2.54 mm Pitch, Vertical, 6.86 mm (0.27 in.) Mating, 2.54 mm (0.1 in.) Tail, Amphenol is one of the leading manufacturers of Board to Board Connectors. Contact us today for more details of bergstik , part number 68771-405HLF.

BergStik ®, BergStik ® , Board to Board connector, Unshrouded Header, Through Hole, Single Row, 5 Positions, 2.54 mm Pitch, Vertical, 6.86 mm (0.27 in.) Mating, 2.54 mm (0.1 in.) Tail, Amphenol is one of the leading manufacturers of Board to Board Connectors. Contact us today for more details of bergstik , part number 68771-405HLF.

Supplier's Site Datasheet
Headers, Male Pins - 609-68771-405HLF-ND - DigiKey
Thief River Falls, MN, United States
Headers, Male Pins
609-68771-405HLF-ND
Headers, Male Pins 609-68771-405HLF-ND
"Connector Header Through Hole 5 position 0.100"" (2.54mm)"

"Connector Header Through Hole 5 position 0.100"" (2.54mm)"

Buy Now Datasheet
Conn, Header, 5Pos, 1Row, 2.54Mm; Connector Systems Amphenol Communications Solutions - 51Y8384 - Newark, An Avnet Company
Chicago, IL, United States
Conn, Header, 5Pos, 1Row, 2.54Mm; Connector Systems Amphenol Communications Solutions
51Y8384
Conn, Header, 5Pos, 1Row, 2.54Mm; Connector Systems Amphenol Communications Solutions 51Y8384
CONN, HEADER, 5POS, 1ROW, 2.54MM; Connector Systems:Board-to-Boa rd; Pitch Spacing:2.54mm; No. of Rows:1Rows; No. of Contacts:5Contacts; Contact Termination Type:Through Hole Straight; Product Range:BERGSTIK II Series RoHS Compliant: Yes

CONN, HEADER, 5POS, 1ROW, 2.54MM; Connector Systems:Board-to-Board; Pitch Spacing:2.54mm; No. of Rows:1Rows; No. of Contacts:5Contacts; Contact Termination Type:Through Hole Straight; Product Range:BERGSTIK II Series RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Amphenol Communications Solutions DigiKey Newark, An Avnet Company
Product Category Electrical Connectors Board Mount Connectors Electrical Connectors
Product Number 68771-405HLF 609-68771-405HLF-ND 51Y8384
Product Name BergStik ® Headers, Male Pins Conn, Header, 5Pos, 1Row, 2.54Mm; Connector Systems Amphenol Communications Solutions
Connector Type Board to Board Connector Header Connector; Header Board to Board Connector
Termination Through Hole Through Hole Straight
Voltage Rating 1500 volts
Unlock Full Specs
to access all available technical data