"Connector Header Through Hole 2 position 0.100"" (2.54mm)"
68705-402H-B/S II.100CC SR STRAIGHT / Bag
| DigiKey | Newark, An Avnet Company | |
|---|---|---|
| Product Category | Board Mount Connectors | Electrical Connectors |
| Product Number | 68705-402H-ND | 92C9112 |
| Product Name | Headers, Male Pins | 68705-402H-B/s Ii.100Cc Sr Straight / Bag Amphenol Communications Solutions |
| Connector Type | Header Connector; Header | |
| Mounting | Through Hole | |
| Voltage Rating | 110 volts |