BergStik ®, BergStik ® 2.54mm, Board To Board Connector, Unshrouded Right Angled Header, Through Hole, Double Row, 72 Positions, 2.54mm (0.100in)Pitch., Amphenol is one of the leading manufacturers of Board to Board Connectors. Contact us today for more details of BergStik ® part number 68697-272HLF.
"Connector Header Through Hole, Right Angle 72 position 0.100"" (2.54mm)"
CONN HEADER R/A 72POS 2.54MM
BERG II DR RIGHT-68697-272HLF / Bag RoHS Compliant: Yes
| Amphenol Communications Solutions | DigiKey | Heilind Electronics, Inc. | Acme Chip Technology Co., Limited | Newark, An Avnet Company | |
|---|---|---|---|---|---|
| Product Category | Electrical Connectors | Board Mount Connectors | Electrical Connectors | Electrical Connectors | Electrical Connectors |
| Product Number | 68697-272HLF | 68697-272HLF-ND | 68697-272HLF | 68697-272HLF | 17M4122 |
| Product Name | BergStik ® | Headers, Male Pins | Connectors Miscellaneous | Connectors, Interconnects - Rectangular Connectors - Headers, Male Pins | Berg Ii Dr Right-68697-272Hlf / Bag Rohs Compliant Amphenol Communications Solutions |
| Connector Type | Board to Board Connector; Wire to Board Connector | Header Connector; Header | Board to Board Connector; Rectangular Connectors, Heavy Duty | ||
| Geometry | Right Angle | ||||
| Termination | Through Hole | Solder | |||
| Voltage Rating | 1500 volts | 110 volts | 110 volts |