BergStik ®, BergStik ® 2.54mm, Board To Board Connector, Unshrouded Right Angled Header, Through Hole, Double Row, 72 Positions, 2.54mm (0.100in)Pitch., Amphenol is one of the leading manufacturers of Board to Board Connectors. Contact us today for more details of BergStik ® part number 68695-172.
"Connector Header Through Hole, Right Angle 72 position 0.100"" (2.54mm)"
BERG II DR RIGNT ANG-68695-172 / Bag
| Amphenol Communications Solutions | DigiKey | Newark, An Avnet Company | |
|---|---|---|---|
| Product Category | Electrical Connectors | Board Mount Connectors | Electrical Connectors |
| Product Number | 68695-172 | 68695-172-ND | 32B3110 |
| Product Name | BergStik ® | Headers, Male Pins | Berg Ii Dr Rignt Ang-68695-172 / Bag Amphenol Communications Solutions |
| Connector Type | Board to Board Connector; Wire to Board Connector | Header Connector; Header | |
| Geometry | Right Angle | ||
| Termination | Through Hole | ||
| Voltage Rating | 1500 volts | 110 volts |