BergStik ®, BergStik ® 2.54mm, Board To Board Connector, Unshrouded Header, Through Hole, Double Row, 34 Positions, 2.54mm Pitch, Right Angle, 5.84mm (0.23in) Mating, 2.29mm (0.09in) Tail., Amphenol is one of the leading manufacturers of Board to Board Connectors. Contact us today for more details of bergstik , part number 68695-134HLF.
"Connector Header Through Hole, Right Angle 34 position 0.100"" (2.54mm)"
| Amphenol Communications Solutions | DigiKey | |
|---|---|---|
| Product Category | Electrical Connectors | Board Mount Connectors |
| Product Number | 68695-134HLF | 68695-134HLF-ND |
| Product Name | BergStik ® | Headers, Male Pins |
| Connector Type | Board to Board Connector | Header Connector; Header |
| Geometry | Right Angle | |
| Termination | Through Hole | |
| Voltage Rating | 1500 volts | 110 volts |