Amphenol Corporation BergStik ® 68692-272HLF

Description
BergStik ®, BergStik ® , Board to Board connector, Unshrouded Vertical Header, Through Hole, Double Row, 72 Positions, 2.54 mm (0.100in) Pitch., Amphenol is one of the leading manufacturers of Board to Board Connectors. Contact us today for more details of BergStik ® part number 68692-272HLF.
Request a Quote Datasheet
Description
BergStik ®, BergStik ® , Board to Board connector, Unshrouded Vertical Header, Through Hole, Double Row, 72 Positions, 2.54 mm (0.100in) Pitch., Amphenol is one of the leading manufacturers of Board to Board Connectors. Contact us today for more details of BergStik ® part number 68692-272HLF.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
BergStik ® - 68692-272HLF - Amphenol Communications Solutions
Nashua, NH, United States
BergStik ®
68692-272HLF
BergStik ® 68692-272HLF
BergStik ®, BergStik ® , Board to Board connector, Unshrouded Vertical Header, Through Hole, Double Row, 72 Positions, 2.54 mm (0.100in) Pitch., Amphenol is one of the leading manufacturers of Board to Board Connectors. Contact us today for more details of BergStik ® part number 68692-272HLF.

BergStik ®, BergStik ® , Board to Board connector, Unshrouded Vertical Header, Through Hole, Double Row, 72 Positions, 2.54 mm (0.100in) Pitch., Amphenol is one of the leading manufacturers of Board to Board Connectors. Contact us today for more details of BergStik ® part number 68692-272HLF.

Supplier's Site Datasheet
Connectors Unreviewed - 68692-272HLF - Heilind Electronics, Inc.
Wilmington, MA, United States
Connectors Unreviewed
68692-272HLF
Connectors Unreviewed 68692-272HLF
BERGSTIK II 100CC DR ST-STRAIGHT

BERGSTIK II 100CC DR ST-STRAIGHT

Buy Now
Headers, Male Pins - 68692-272HLF-ND - DigiKey
Thief River Falls, MN, United States
Headers, Male Pins
68692-272HLF-ND
Headers, Male Pins 68692-272HLF-ND
"Connector Header Through Hole 72 position 0.100"" (2.54mm)"

"Connector Header Through Hole 72 position 0.100"" (2.54mm)"

Buy Now Datasheet
Bs Dr Th Hdr 2X36-68692-272Hlf / Bag Rohs Compliant Amphenol Communications Solutions - 75K4235 - Newark, An Avnet Company
Chicago, IL, United States
Bs Dr Th Hdr 2X36-68692-272Hlf / Bag Rohs Compliant Amphenol Communications Solutions
75K4235
Bs Dr Th Hdr 2X36-68692-272Hlf / Bag Rohs Compliant Amphenol Communications Solutions 75K4235
BS DR TH HDR 2X36-68692-272HLF / Bag RoHS Compliant: Yes

BS DR TH HDR 2X36-68692-272HLF / Bag RoHS Compliant: Yes

Supplier's Site
Shenzhen, China
Connectors, Interconnects - Rectangular Connectors - Headers, Male Pins
68692-272HLF
Connectors, Interconnects - Rectangular Connectors - Headers, Male Pins 68692-272HLF
CONN HEADER VERT 72POS 2.54MM

CONN HEADER VERT 72POS 2.54MM

Supplier's Site

Technical Specifications

  Amphenol Communications Solutions Heilind Electronics, Inc. DigiKey Newark, An Avnet Company Acme Chip Technology Co., Limited
Product Category Electrical Connectors Electrical Connectors Board Mount Connectors Electrical Connectors Electrical Connectors
Product Number 68692-272HLF 68692-272HLF 68692-272HLF-ND 75K4235 68692-272HLF
Product Name BergStik ® Connectors Unreviewed Headers, Male Pins Bs Dr Th Hdr 2X36-68692-272Hlf / Bag Rohs Compliant Amphenol Communications Solutions Connectors, Interconnects - Rectangular Connectors - Headers, Male Pins
Connector Type Board to Board Connector; Wire to Board Connector Header Connector; Header Board to Board Connector; Rectangular Connectors, Heavy Duty
Termination Through Hole Solder
Voltage Rating 1500 volts
Current Rating 3.0 amps 3.0 amps 3.0 amps
Unlock Full Specs
to access all available technical data

Similar Products

D-Sub Connector Assemblies - 2262-A28400-021-ND - DigiKey
Omnetics Connector Corporation
Specs
Category D-Sub Connector
Connector Type Plug, Male Pins
Mounting Through Hole, Right Angle
View Details
PCB Connectors - NCK-ML2G-S-03 - kTB Solutions
Specs
Connector Type 2.92mm Connector; 2.92mm Male
Gender Male / Plug
Frequency 0.000 to 40.000 GHz
View Details
Headers, Male Pins - A28540-ND - DigiKey
Specs
Connector Type Header Connector; Header
Mounting Through Hole
Current Rating 3.0 amps
View Details
2 suppliers
PB Backplane Female Right Angle Power Connector - 80318-4 - Rego Electronics Inc.
Specs
Gender Female / Jack
Termination Through Hole
Mounting PC Mount
View Details