BergStik ®, BergStik ® , Board to Board connector, Unshrouded vertical header, Through Hole, Double Row, 20 Positions, 2.54 mm (0.100in) Pitch., Amphenol is one of the leading manufacturers of 2.54mm Board to Board/Wire Connectors. Contact us today for more details of BergStik ® , part number 68691-420HLF.
"Connector Header Through Hole 20 position 0.100"" (2.54mm)"
BERGSTIK STR
BTB CONN, HEADER, 20POS, 2ROWS, 2.54MM; Connector Systems:Board-to-Boa
| Amphenol Communications Solutions | DigiKey | PEI-Genesis | Newark, An Avnet Company | |
|---|---|---|---|---|
| Product Category | Electrical Connectors | Board Mount Connectors | Electrical Connectors | Electrical Connectors |
| Product Number | 68691-420HLF | 609-6378-ND | Amphenol FCI 68691-420HLF | 28AH8860 |
| Product Name | BergStik ® | Headers, Male Pins | Btb Conn, Header, 20Pos, 2Rows, 2.54Mm; Connector Systems Amphenol Communications Solutions | |
| Connector Type | Board to Board Connector; Wire to Board Connector | Header Connector; Header | Board to Board Connector | |
| Termination | Through Hole | Through Hole | ||
| Voltage Rating | 1500 volts |