Amphenol Corporation BergStik ® 68691-416

Description
BergStik ®, BergStik ® , Board to Board connector, Unshrouded vertical header, Through Hole, Double Row, 16 Positions, 2.54 mm (0.100in) Pitch., Amphenol is one of the leading manufacturers of 2.54mm Board to Board/Wire Connectors. Contact us today for more details of BergStik ® , part number 68691-416.
Request a Quote Datasheet
Description
BergStik ®, BergStik ® , Board to Board connector, Unshrouded vertical header, Through Hole, Double Row, 16 Positions, 2.54 mm (0.100in) Pitch., Amphenol is one of the leading manufacturers of 2.54mm Board to Board/Wire Connectors. Contact us today for more details of BergStik ® , part number 68691-416.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
BergStik ® - 68691-416 - Amphenol Communications Solutions
Nashua, NH, United States
BergStik ®
68691-416
BergStik ® 68691-416
BergStik ®, BergStik ® , Board to Board connector, Unshrouded vertical header, Through Hole, Double Row, 16 Positions, 2.54 mm (0.100in) Pitch., Amphenol is one of the leading manufacturers of 2.54mm Board to Board/Wire Connectors. Contact us today for more details of BergStik ® , part number 68691-416.

BergStik ®, BergStik ® , Board to Board connector, Unshrouded vertical header, Through Hole, Double Row, 16 Positions, 2.54 mm (0.100in) Pitch., Amphenol is one of the leading manufacturers of 2.54mm Board to Board/Wire Connectors. Contact us today for more details of BergStik ® , part number 68691-416.

Supplier's Site Datasheet
Connectors Miscellaneous - 68691-416 - Heilind Electronics, Inc.
Wilmington, MA, United States
Connectors Miscellaneous
68691-416
Connectors Miscellaneous 68691-416
Connectors Miscellaneous

Connectors Miscellaneous

Buy Now
Headers, Male Pins - 609-68691-416-ND - DigiKey
Thief River Falls, MN, United States
Headers, Male Pins
609-68691-416-ND
Headers, Male Pins 609-68691-416-ND
"Connector Header Through Hole 16 position 0.100"" (2.54mm)"

"Connector Header Through Hole 16 position 0.100"" (2.54mm)"

Buy Now Datasheet
B/s Ii-68691-416 / Bag Amphenol Communications Solutions - 51Y8333 - Newark, An Avnet Company
Chicago, IL, United States
B/s Ii-68691-416 / Bag Amphenol Communications Solutions
51Y8333
B/s Ii-68691-416 / Bag Amphenol Communications Solutions 51Y8333
B/S II-68691-416 / Bag

B/S II-68691-416 / Bag

Supplier's Site

Technical Specifications

  Amphenol Communications Solutions Heilind Electronics, Inc. DigiKey Newark, An Avnet Company
Product Category Electrical Connectors Electrical Connectors Board Mount Connectors Electrical Connectors
Product Number 68691-416 68691-416 609-68691-416-ND 51Y8333
Product Name BergStik ® Connectors Miscellaneous Headers, Male Pins B/s Ii-68691-416 / Bag Amphenol Communications Solutions
Connector Type Board to Board Connector; Wire to Board Connector Header Connector; Header
Termination Through Hole
Voltage Rating 1500 volts
Unlock Full Specs
to access all available technical data

Similar Products

Nano Strip Connectors - A79011-001 - Omnetics Connector Corporation
Omnetics Connector Corporation
Specs
Category Board to Board Connector; Micro Connector and Nano Connector; Wire to Board Connector
Gender Female / Jack
Termination Through Hole
View Details
PC Pin, Single Post Connectors - 36-1354-1-ND - DigiKey
Specs
Mounting Through Hole
View Details
PCB Connectors - NCK-FYG-S-02 - kTB Solutions
Specs
Connector Type 2.92mm Connector; 2.92mm Female
Gender Female / Jack
Frequency 0.000 to 40.000 GHz
View Details
Minitek ® 2.00mm BTB/WTB - 10072353-G01-11ALF - Amphenol Communications Solutions
Amphenol Communications Solutions
Specs
Connector Type Wire to Board Connector
Geometry Right Angle
Termination Pin-In-Paste
View Details
3 suppliers