BergStik ®, BergStik ® , Board to Board connector, Unshrouded vertical header, Through Hole, Double Row, 0 Positions, 2.54 mm (0.100in) Pitch., Amphenol is one of the leading manufacturers of 2.54mm Board to Board/Wire Connectors. Contact us today for more details of BergStik ® , part number 68691-200HLF.
"Connector Header Through Hole 45000, Cuttable position 0.100"" (2.54mm)"
2.54mm Unshrouded Header, 2 Rows, 3A, Gold Plated, Thru-Hole Product overview: 68691-200HLF from Amphenol is an Electronic Connector for board-to-board, wire-to-board, backplane, terminal, cable, and industrial interconnect applications. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 3A. Search-friendly keywords include connector, interconnect, header, socket, terminal block, 3A, Electronic Connector, Rectangular connectors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 2027-68691-200HLF can be used for catalog matching and distributor lookup.
BERG 100CC DR-68691-200HLF / 45000 ROHS COMPLIANT: YES
68691-200HLF-BERG 100CC DR
| Amphenol Communications Solutions | Heilind Electronics, Inc. | DigiKey | ERSAELECTRONICS PTE. LTD. | Newark, An Avnet Company | |
|---|---|---|---|---|---|
| Product Category | Electrical Connectors | Electrical Connectors | Board Mount Connectors | Electrical Connectors | Electrical Connectors |
| Product Number | 68691-200HLF | 68691-200HLF | 68691-200HLF-ND | 2027-68691-200HLF | 06M1812 |
| Product Name | BergStik ® | Connectors Unreviewed | Headers, Male Pins | 3A Electronic Connector | Berg 100Cc Dr-68691-200Hlf / 45000 Rohs Compliant Amphenol Communications Solutions |
| Connector Type | Board to Board Connector; Wire to Board Connector | Header Connector; Header | |||
| Termination | Through Hole | Solder | |||
| Voltage Rating | 1500 volts | 1500 volts |