Amphenol Corporation Rectangular Connectors - 68685-607 68685-607

Description
Manufacturer: Amphenol FCI Win Source Part Number: 052080-68685-607 Packaging: Tube/Rail Number of Positions: 7 Connector Type: Receptacle Contact Type: Female Socket Number of Positions Loaded: All Number of Rows: 1 Termination: Solder Fastening Type: Push-Pull Voltage Rating: 1000V Material Flammability Rating: UL94 V-0 Applications: Automotive, General Purpose, Industrial, Telecommunications Mounting: Through Hole Insulation Material: Polyphenylene Sulfide (PPS) Style: Board to Board Pitch - Mating: 2.54mm Contact Finish - Mating: Gold or Gold, GXT Contact Finish Thickness - Mating: 30μin (0.76μm) Contact Finish - Post: Tin Contact Finish Thickness - Post: 100μin (2.54μm) Insulation Color: Black Categories: Connectors, Interconnects Status: Active Contact Length - Post: 0.115" (2.92mm) Insulation Height: 0.276" (7.00mm) Contact Shape: Square Temperature Range - Operating: -65°C to 125°C Popularity: Medium Fake Threat In the Open Market: 64 pct. Supply and Demand Status: Balance
Request a Quote Datasheet
Description
Manufacturer: Amphenol FCI Win Source Part Number: 052080-68685-607 Packaging: Tube/Rail Number of Positions: 7 Connector Type: Receptacle Contact Type: Female Socket Number of Positions Loaded: All Number of Rows: 1 Termination: Solder Fastening Type: Push-Pull Voltage Rating: 1000V Material Flammability Rating: UL94 V-0 Applications: Automotive, General Purpose, Industrial, Telecommunications Mounting: Through Hole Insulation Material: Polyphenylene Sulfide (PPS) Style: Board to Board Pitch - Mating: 2.54mm Contact Finish - Mating: Gold or Gold, GXT Contact Finish Thickness - Mating: 30μin (0.76μm) Contact Finish - Post: Tin Contact Finish Thickness - Post: 100μin (2.54μm) Insulation Color: Black Categories: Connectors, Interconnects Status: Active Contact Length - Post: 0.115" (2.92mm) Insulation Height: 0.276" (7.00mm) Contact Shape: Square Temperature Range - Operating: -65°C to 125°C Popularity: Medium Fake Threat In the Open Market: 64 pct. Supply and Demand Status: Balance
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Rectangular Connectors - 68685-607 - 052080-68685-607 - Win Source Electronics
Laguna Hills, CA, United States
Rectangular Connectors - 68685-607
052080-68685-607
Rectangular Connectors - 68685-607 052080-68685-607
Manufacturer: Amphenol FCI Win Source Part Number: 052080-68685-607 Packaging: Tube/Rail Number of Positions: 7 Connector Type: Receptacle Contact Type: Female Socket Number of Positions Loaded: All Number of Rows: 1 Termination: Solder Fastening Type: Push-Pull Voltage Rating: 1000V Material Flammability Rating: UL94 V-0 Applications: Automotive, General Purpose, Industrial, Telecommunications Mounting: Through Hole Insulation Material: Polyphenylene Sulfide (PPS) Style: Board to Board Pitch - Mating: 2.54mm Contact Finish - Mating: Gold or Gold, GXT Contact Finish Thickness - Mating: 30μin (0.76μm) Contact Finish - Post: Tin Contact Finish Thickness - Post: 100μin (2.54μm) Insulation Color: Black Categories: Connectors, Interconnects Status: Active Contact Length - Post: 0.115" (2.92mm) Insulation Height: 0.276" (7.00mm) Contact Shape: Square Temperature Range - Operating: -65°C to 125°C Popularity: Medium Fake Threat In the Open Market: 64 pct. Supply and Demand Status: Balance

Manufacturer: Amphenol FCI
Win Source Part Number: 052080-68685-607
Packaging: Tube/Rail
Number of Positions: 7
Connector Type: Receptacle
Contact Type: Female Socket
Number of Positions Loaded: All
Number of Rows: 1
Termination: Solder
Fastening Type: Push-Pull
Voltage Rating: 1000V
Material Flammability Rating: UL94 V-0
Applications: Automotive, General Purpose, Industrial, Telecommunications
Mounting: Through Hole
Insulation Material: Polyphenylene Sulfide (PPS)
Style: Board to Board
Pitch - Mating: 2.54mm
Contact Finish - Mating: Gold or Gold, GXT
Contact Finish Thickness - Mating: 30μin (0.76μm)
Contact Finish - Post: Tin
Contact Finish Thickness - Post: 100μin (2.54μm)
Insulation Color: Black
Categories: Connectors, Interconnects
Status: Active
Contact Length - Post: 0.115" (2.92mm)
Insulation Height: 0.276" (7.00mm)
Contact Shape: Square
Temperature Range - Operating: -65°C to 125°C
Popularity: Medium
Fake Threat In the Open Market: 64 pct.
Supply and Demand Status: Balance

Buy Now Datasheet
Electronic Connector - 315-68685-607 - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
Electronic Connector
315-68685-607
Electronic Connector 315-68685-607
CONN RCPT 7POS .100" SNG ROW Product overview: 68685-607 from Amphenol ICC is an Electronic Connector for board-to-board, wire-to-board, backplane, terminal, cable, and industrial interconnect applications. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include connector, interconnect, header, socket, terminal block, Electronic Connector, Headers, Receptacles, Female Sockets. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 315-68685-607 can be used for catalog matching and distributor lookup.

CONN RCPT 7POS .100" SNG ROW Product overview: 68685-607 from Amphenol ICC is an Electronic Connector for board-to-board, wire-to-board, backplane, terminal, cable, and industrial interconnect applications. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include connector, interconnect, header, socket, terminal block, Electronic Connector, Headers, Receptacles, Female Sockets. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 315-68685-607 can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Connectors, Interconnects - Rectangular Connectors - Headers, Receptacles, Female Sockets - 68685-607 - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Connectors, Interconnects - Rectangular Connectors - Headers, Receptacles, Female Sockets
68685-607
Connectors, Interconnects - Rectangular Connectors - Headers, Receptacles, Female Sockets 68685-607
Connectors, Interconnects - Rectangular Connectors - Headers, Receptacles, Female Sockets

Connectors, Interconnects - Rectangular Connectors - Headers, Receptacles, Female Sockets

Supplier's Site

Technical Specifications

  Win Source Electronics ERSAELECTRONICS PTE. LTD. Shenzhen Shengyu Electronics Technology Limited
Product Category Electrical Connectors Electrical Connectors Electrical Connectors
Product Number 052080-68685-607 315-68685-607 68685-607
Product Name Rectangular Connectors - 68685-607 Electronic Connector Connectors, Interconnects - Rectangular Connectors - Headers, Receptacles, Female Sockets
Connector Type Automotive Connector; Rectangular Connectors, Heavy Duty Automotive Connector; Board to Board Connector; Rectangular Connectors, Heavy Duty
Unlock Full Specs
to access all available technical data

Similar Products

Blade Type Power Connectors - 1395G4 - Lingto Electronic Limited
View Details
2 suppliers
Headers, Plugs and Sockets - 2084-BB-TBKT2-ND - DigiKey
Specs
Geometry Straight; 180°
Mounting Free Hanging (In-Line)
View Details
Polarized 2-Prong Straight Connector, 15 Amp 125 Volt 1-15R - 5601 - Suzhou Ele Mfg Co., Ltd.
Specs
Geometry Straight
Voltage Rating 125 volts
Current Rating 15.0 amps
View Details
Connector - 4 Pin 2 x Right Angle Pogo Pin -  - Shenzhen QH Industrial Co., Ltd
Shenzhen QH Industrial Co., Ltd
Specs
Geometry Right Angle
View Details