The Dubox Recpt Vert-68685-315LF is a board-to-board connector designed for reliable electrical connections. It features dual-beam contacts that enhance reliability and a low-profile housing with a slotted cutout for simplified electrical testing. The connector is stackable in both side-by-side and end-to-end configurations, making it versatile for various applications. Constructed from high-temperature black thermoplastic, the housing has a flammability rating of UL94V-0. The pins are made of phosphor-bronze and are available with gold or tin plating over nickel. The electrical performance includes a maximum current rating of 2.5A per contact, an insulation resistance of at least 50,000M,Ѷ, and a dielectric withstanding voltage of 800V. The operating temperature range is from -65°C to +125°C, ensuring functionality in extreme conditions. The connector supports a durability of 50 mating cycles for gold contacts and 25 for tin contacts. It is RoHS compliant, adhering to the European Union Directive 2002/95/IEC, making it suitable for environmentally conscious projects.
Dubox ®, Dubox ® , Board to Board connector, PCB Mounted Receptacle, Vertical, Through Hole, Top Entry, Single Row, 15 positions, 2.54mm (0.100in) Pitch., Amphenol is one of the leading manufacturers of Board to Board Connectors. Contact us today for more details of Dubox ® , part number 68685-315LF
CONN RCPT 15POS 0.1 GOLD PCB
DUBOX RECPT VERT-68685-315LF / Tube RoHS Compliant: Yes
| Amphenol Communications Solutions | Acme Chip Technology Co., Limited | Newark, An Avnet Company | |
|---|---|---|---|
| Product Category | Electrical Connectors | Electrical Connectors | Electrical Connectors |
| Product Number | 68685-315LF | 68685-315LF | 65K9660 |
| Product Name | Dubox ® | Connectors, Interconnects - Rectangular Connectors - Headers, Receptacles, Female Sockets | Dubox Recpt Vert-68685-315Lf / Tube Rohs Compliant Amphenol Communications Solutions |
| Connector Type | Board to Board Connector; PC Card Connector | Board to Board Connector; Rectangular Connectors, Heavy Duty | |
| Voltage Rating | 1000 volts | 1000 volts | |
| Current Rating | 2.0 to 3.0 amps |