Amphenol Corporation Dubox ® 68685-314LF

Description
Dubox ®, Dubox ® , Board to Board connector, PCB Mounted Receptacle, Vertical, Through Hole, Top Entry, Single Row, 14 positions, 2.54mm (0.100in) Pitch., Amphenol is one of the leading manufacturers of Board to Board Connectors. Contact us today for more details of Dubox ® , part number 68685-314LF
Request a Quote Datasheet
Description
Dubox ®, Dubox ® , Board to Board connector, PCB Mounted Receptacle, Vertical, Through Hole, Top Entry, Single Row, 14 positions, 2.54mm (0.100in) Pitch., Amphenol is one of the leading manufacturers of Board to Board Connectors. Contact us today for more details of Dubox ® , part number 68685-314LF
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Dubox ® - 68685-314LF - Amphenol Communications Solutions
Nashua, NH, United States
Dubox ®
68685-314LF
Dubox ® 68685-314LF
Dubox ®, Dubox ® , Board to Board connector, PCB Mounted Receptacle, Vertical, Through Hole, Top Entry, Single Row, 14 positions, 2.54mm (0.100in) Pitch., Amphenol is one of the leading manufacturers of Board to Board Connectors. Contact us today for more details of Dubox ® , part number 68685-314LF

Dubox ®, Dubox ® , Board to Board connector, PCB Mounted Receptacle, Vertical, Through Hole, Top Entry, Single Row, 14 positions, 2.54mm (0.100in) Pitch., Amphenol is one of the leading manufacturers of Board to Board Connectors. Contact us today for more details of Dubox ® , part number 68685-314LF

Supplier's Site Datasheet
Headers, Receptacles, Female Sockets - 609-3585-ND - DigiKey
Thief River Falls, MN, United States
Headers, Receptacles, Female Sockets
609-3585-ND
Headers, Receptacles, Female Sockets 609-3585-ND
"14 Position Receptacle Connector 0.100"" (2.54mm) Through Hole Gold or Gold, GXT™"

"14 Position Receptacle Connector 0.100"" (2.54mm) Through Hole Gold or Gold, GXT™"

Buy Now Datasheet
Board-Board Connector Receptacle, 14Way, 1Row; Connector Systems Amphenol Communications Solutions - 75K4213 - Newark, An Avnet Company
Chicago, IL, United States
Board-Board Connector Receptacle, 14Way, 1Row; Connector Systems Amphenol Communications Solutions
75K4213
Board-Board Connector Receptacle, 14Way, 1Row; Connector Systems Amphenol Communications Solutions 75K4213
BOARD-BOARD CONNECTOR RECEPTACLE, 14WAY, 1ROW; Connector Systems:Board-to-Boa rd; Pitch Spacing:2.54mm; No. of Rows:1Rows; No. of Contacts:14Contacts; Connector Mounting:Through Hole Mount; Product Range:FCI Dubox 65239 Series RoHS Compliant: Yes

BOARD-BOARD CONNECTOR RECEPTACLE, 14WAY, 1ROW; Connector Systems:Board-to-Board; Pitch Spacing:2.54mm; No. of Rows:1Rows; No. of Contacts:14Contacts; Connector Mounting:Through Hole Mount; Product Range:FCI Dubox 65239 Series RoHS Compliant: Yes

Supplier's Site Datasheet
68685-314Lf-Dubox Recpt Vert Rohs Compliant Amphenol - 80AH0648 - Newark, An Avnet Company
Chicago, IL, United States
68685-314Lf-Dubox Recpt Vert Rohs Compliant Amphenol
80AH0648
68685-314Lf-Dubox Recpt Vert Rohs Compliant Amphenol 80AH0648
68685-314LF-DUBOX RECPT VERT ROHS COMPLIANT: YES

68685-314LF-DUBOX RECPT VERT ROHS COMPLIANT: YES

Supplier's Site
Shenzhen, China
Connectors, Interconnects - Rectangular Connectors - Headers, Receptacles, Female Sockets
68685-314LF
Connectors, Interconnects - Rectangular Connectors - Headers, Receptacles, Female Sockets 68685-314LF
CONN RCPT 14POS 0.1 GOLD PCB

CONN RCPT 14POS 0.1 GOLD PCB

Supplier's Site

Technical Specifications

  Amphenol Communications Solutions DigiKey Newark, An Avnet Company Newark, An Avnet Company Acme Chip Technology Co., Limited
Product Category Electrical Connectors Board Mount Connectors Electrical Connectors Electrical Connectors Electrical Connectors
Product Number 68685-314LF 609-3585-ND 75K4213 80AH0648 68685-314LF
Product Name Dubox ® Headers, Receptacles, Female Sockets Board-Board Connector Receptacle, 14Way, 1Row; Connector Systems Amphenol Communications Solutions 68685-314Lf-Dubox Recpt Vert Rohs Compliant Amphenol Connectors, Interconnects - Rectangular Connectors - Headers, Receptacles, Female Sockets
Connector Type Board to Board Connector; PC Card Connector Header Connector; Receptacle Board to Board Connector Board to Board Connector; Rectangular Connectors, Heavy Duty
Voltage Rating 1000 volts 1000 volts 1000 volts
Current Rating 2.0 to 3.0 amps
Mounting Through Hole Through Hole Mount Through Hole
Unlock Full Specs
to access all available technical data

Similar Products

Eurocard Connectors - 5148083-1 - TE Connectivity
Specs
Connector Type Board to Board Connector; PC Card Connector
Termination Through Hole - Solder
Mounting Board Mount
View Details
5 suppliers
PC Pin, Single Post Connectors - 36-1352-1-ND - DigiKey
Specs
Mounting Through Hole
View Details
6+6 Pos. Male Plug DIL Straight 3mm THT Connector, Screw-Lok Board Mount (T+R) - G125-MV11205M2R - Harwin Plc
Specs
Gender Male / Plug
Current Rating 2.8 amps
Contact Pitch 1.25 mm (0.0492 inch)
View Details
D-Sub Connector Assemblies - 2262-A99046-513-ND - DigiKey
Omnetics Connector Corporation
Specs
Category D-Sub Connector
Connector Type Receptacle, Female Sockets
Mounting Through Hole
View Details