Amphenol Corporation Dubox ® 68685-310LF

Description
Dubox ®, Dubox ® , Board to Board connector, PCB Mounted Receptacle, Vertical, Through Hole, Top Entry, Single Row, 10 positions, 2.54mm (0.100in) Pitch., Amphenol is one of the leading manufacturers of Board to Board Connectors. Contact us today for more details of Dubox ® , part number 68685-310LF
Request a Quote Datasheet
Description
Dubox ®, Dubox ® , Board to Board connector, PCB Mounted Receptacle, Vertical, Through Hole, Top Entry, Single Row, 10 positions, 2.54mm (0.100in) Pitch., Amphenol is one of the leading manufacturers of Board to Board Connectors. Contact us today for more details of Dubox ® , part number 68685-310LF
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Dubox ® - 68685-310LF - Amphenol Communications Solutions
Nashua, NH, United States
Dubox ®
68685-310LF
Dubox ® 68685-310LF
Dubox ®, Dubox ® , Board to Board connector, PCB Mounted Receptacle, Vertical, Through Hole, Top Entry, Single Row, 10 positions, 2.54mm (0.100in) Pitch., Amphenol is one of the leading manufacturers of Board to Board Connectors. Contact us today for more details of Dubox ® , part number 68685-310LF

Dubox ®, Dubox ® , Board to Board connector, PCB Mounted Receptacle, Vertical, Through Hole, Top Entry, Single Row, 10 positions, 2.54mm (0.100in) Pitch., Amphenol is one of the leading manufacturers of Board to Board Connectors. Contact us today for more details of Dubox ® , part number 68685-310LF

Supplier's Site Datasheet
Headers, Receptacles, Female Sockets - 609-3584-ND - DigiKey
Thief River Falls, MN, United States
Headers, Receptacles, Female Sockets
609-3584-ND
Headers, Receptacles, Female Sockets 609-3584-ND
"10 Position Receptacle Connector 0.100"" (2.54mm) Through Hole Gold or Gold, GXT™"

"10 Position Receptacle Connector 0.100"" (2.54mm) Through Hole Gold or Gold, GXT™"

Buy Now Datasheet
Shenzhen, China
Connectors, Interconnects - Rectangular Connectors - Headers, Receptacles, Female Sockets
68685-310LF
Connectors, Interconnects - Rectangular Connectors - Headers, Receptacles, Female Sockets 68685-310LF
CONN RCPT 10POS 0.1 GOLD PCB

CONN RCPT 10POS 0.1 GOLD PCB

Supplier's Site
Board-Board Connector Receptacle, 10Way, 1Row; Connector Systems Amphenol Communications Solutions - 72K3206 - Newark, An Avnet Company
Chicago, IL, United States
Board-Board Connector Receptacle, 10Way, 1Row; Connector Systems Amphenol Communications Solutions
72K3206
Board-Board Connector Receptacle, 10Way, 1Row; Connector Systems Amphenol Communications Solutions 72K3206
BOARD-BOARD CONNECTOR RECEPTACLE, 10WAY, 1ROW; Connector Systems:Board-to-Boa rd; Pitch Spacing:2.54mm; No. of Rows:1Rows; No. of Contacts:10Contacts; Connector Mounting:Through Hole Mount; Product Range:FCI 68685 Series RoHS Compliant: Yes

BOARD-BOARD CONNECTOR RECEPTACLE, 10WAY, 1ROW; Connector Systems:Board-to-Board; Pitch Spacing:2.54mm; No. of Rows:1Rows; No. of Contacts:10Contacts; Connector Mounting:Through Hole Mount; Product Range:FCI 68685 Series RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  Amphenol Communications Solutions DigiKey Acme Chip Technology Co., Limited Newark, An Avnet Company
Product Category Electrical Connectors Board Mount Connectors Electrical Connectors Electrical Connectors
Product Number 68685-310LF 609-3584-ND 68685-310LF 72K3206
Product Name Dubox ® Headers, Receptacles, Female Sockets Connectors, Interconnects - Rectangular Connectors - Headers, Receptacles, Female Sockets Board-Board Connector Receptacle, 10Way, 1Row; Connector Systems Amphenol Communications Solutions
Connector Type Board to Board Connector; PC Card Connector Header Connector; Receptacle Board to Board Connector; Rectangular Connectors, Heavy Duty Board to Board Connector
Voltage Rating 1000 volts 1000 volts 1000 volts
Current Rating 2.0 to 3.0 amps
Mounting Through Hole Through Hole Through Hole Mount
Unlock Full Specs
to access all available technical data

Similar Products

Headers, Male Pins - A0101-ND - DigiKey
Specs
Connector Type Header Connector; Header
Mounting Through Hole
Voltage Rating 30 volts
View Details
3 suppliers
D-Sub Connector Assemblies - 2262-A50015-015-ND - DigiKey
Omnetics Connector Corporation
Specs
Category D-Sub Connector
Connector Type Plug, Male Pins
Mounting Through Hole
View Details
PCB Connectors - NCS-ML2G-S-03 - kTB Solutions
Specs
Connector Type SMA; SMA Male
Gender Male / Plug
Frequency 0.000 to 26.500 GHz
View Details
Turret Connectors - 1582-4 - ODG (Origin Data Global)
Keystone Electronics Corp.
Specs
Termination Staking Flare
Mounting Through Hole
Coupling Single End, Hollow
View Details
2 suppliers