Amphenol Corporation Dubox ® 68685-308

Description
Dubox ®, Dubox ® , Board to Board connector, PCB Mounted Receptacle, Vertical, Through Hole, Top Entry, Single Row, 8 positions, 2.54mm (0.100in) Pitch., Amphenol is one of the leading manufacturers of Board to Board Connectors. Contact us today for more details of Dubox ® , part number 68685-308
Request a Quote Datasheet
Description
Dubox ®, Dubox ® , Board to Board connector, PCB Mounted Receptacle, Vertical, Through Hole, Top Entry, Single Row, 8 positions, 2.54mm (0.100in) Pitch., Amphenol is one of the leading manufacturers of Board to Board Connectors. Contact us today for more details of Dubox ® , part number 68685-308
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Dubox ® - 68685-308 - Amphenol Communications Solutions
Nashua, NH, United States
Dubox ®
68685-308
Dubox ® 68685-308
Dubox ®, Dubox ® , Board to Board connector, PCB Mounted Receptacle, Vertical, Through Hole, Top Entry, Single Row, 8 positions, 2.54mm (0.100in) Pitch., Amphenol is one of the leading manufacturers of Board to Board Connectors. Contact us today for more details of Dubox ® , part number 68685-308

Dubox ®, Dubox ® , Board to Board connector, PCB Mounted Receptacle, Vertical, Through Hole, Top Entry, Single Row, 8 positions, 2.54mm (0.100in) Pitch., Amphenol is one of the leading manufacturers of Board to Board Connectors. Contact us today for more details of Dubox ® , part number 68685-308

Supplier's Site Datasheet
Headers, Receptacles, Female Sockets - 609-68685-308-ND - DigiKey
Thief River Falls, MN, United States
Headers, Receptacles, Female Sockets
609-68685-308-ND
Headers, Receptacles, Female Sockets 609-68685-308-ND
"8 Position Receptacle Connector 0.100"" (2.54mm) Through Hole Gold or Gold, GXT™"

"8 Position Receptacle Connector 0.100"" (2.54mm) Through Hole Gold or Gold, GXT™"

Buy Now Datasheet
Shenzhen, China
Connectors, Interconnects - Rectangular Connectors - Headers, Receptacles, Female Sockets
68685-308
Connectors, Interconnects - Rectangular Connectors - Headers, Receptacles, Female Sockets 68685-308
CONN RCPT 8POS 0.1 GOLD PCB

CONN RCPT 8POS 0.1 GOLD PCB

Supplier's Site
Board-Board Conn, Receptacle, 8Way, 1Row; Connector Systems Amphenol Communications Solutions - 50F8772 - Newark, An Avnet Company
Chicago, IL, United States
Board-Board Conn, Receptacle, 8Way, 1Row; Connector Systems Amphenol Communications Solutions
50F8772
Board-Board Conn, Receptacle, 8Way, 1Row; Connector Systems Amphenol Communications Solutions 50F8772
BOARD-BOARD CONN, RECEPTACLE, 8WAY, 1ROW; Connector Systems:Board-to-Boa rd; Pitch Spacing:2.54mm; No. of Rows:1Rows; No. of Contacts:8Contacts; Connector Mounting:Through Hole Mount; Product Range:FCI Dubox 68685 Series RoHS Compliant: Yes

BOARD-BOARD CONN, RECEPTACLE, 8WAY, 1ROW; Connector Systems:Board-to-Board; Pitch Spacing:2.54mm; No. of Rows:1Rows; No. of Contacts:8Contacts; Connector Mounting:Through Hole Mount; Product Range:FCI Dubox 68685 Series RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Amphenol Communications Solutions DigiKey Acme Chip Technology Co., Limited Newark, An Avnet Company
Product Category Electrical Connectors Board Mount Connectors Electrical Connectors Electrical Connectors
Product Number 68685-308 609-68685-308-ND 68685-308 50F8772
Product Name Dubox ® Headers, Receptacles, Female Sockets Connectors, Interconnects - Rectangular Connectors - Headers, Receptacles, Female Sockets Board-Board Conn, Receptacle, 8Way, 1Row; Connector Systems Amphenol Communications Solutions
Connector Type Board to Board Connector; PC Card Connector Header Connector; Receptacle Board to Board Connector; Rectangular Connectors, Heavy Duty Board to Board Connector
Voltage Rating 1000 volts 1000 volts 1000 volts
Current Rating 2.0 to 3.0 amps
Mounting Through Hole Through Hole Through Hole Mount
Unlock Full Specs
to access all available technical data

Similar Products

Memory Card Socket CFast Card Connectors Series - CFast Card Embedded Host Connectors - Rego Electronics Inc.
Specs
Category PC Card Connector
Connector Type CFast
Gender Female / Jack
View Details
PC Pin, Single Post Connectors - 36-1231-ND - DigiKey
Keystone Electronics Corp.
Specs
Mounting Through Hole
View Details
2 suppliers
Eurocard Connectors - 1-148059-5 - TE Connectivity
Specs
Connector Type Board to Board Connector; PC Card Connector
Termination Through Hole - Press-Fit
Mounting Board Mount
View Details
5 suppliers
PCB Connectors - NCS-ML2G-S-02 - kTB Solutions
Specs
Connector Type SMA; SMA Male
Gender Male / Plug
Frequency 0.000 to 26.500 GHz
View Details